EN
  • EN
  • DE

H1051

Part No H1051
Manufacturer Eaton Bussmann
Catalog OEM Parts (F - I)
Description Overload Relay Heater 58.7-69.5 FLA Citation Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 976175-H1051
Categories OEM Parts(F-I)
Manufacturer Eaton Bussmann
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian H1051 CAD Model

Description

The Eaton Bussmann H1051 is a high-quality fuse designed for circuit protection in a variety of applications. It is a reliable and robust component intended to protect electrical circuits from overcurrent conditions, preventing damage to equipment and ensuring safety.

Applications:

  • Industrial control systems
  • Power distribution units
  • HVAC systems
  • Motor control circuits
  • Lighting circuits

Features:

  • High interrupting rating
  • Fast-acting current limitation
  • Durable construction
  • Reliable performance
  • Industry-standard dimensions for easy replacement

Benefits:

  • Enhanced circuit protection: The H1051 fuse provides superior protection against overcurrent and short-circuit conditions.
  • Reduced downtime: By quickly interrupting fault currents, the fuse minimizes equipment damage and downtime.
  • Improved safety: The fuse prevents electrical hazards, protecting personnel and equipment from potential harm.
  • Cost-effective solution: The H1051 fuse offers a cost-effective solution for circuit protection compared to more complex protection devices.
  • Long lifespan: The durable construction ensures a long and reliable service life.

Additional Details:

The H1051 fuse is engineered to meet stringent industry standards. Its high interrupting rating ensures that it can safely interrupt high fault currents without failing. The fast-acting characteristics provide quick response to overcurrent conditions, minimizing the energy let-through and protecting sensitive components. The fuse is available in various amp ratings to suit different circuit requirements. It is easy to install and replace, making it a convenient choice for both new installations and retrofit applications. Its robust design ensures reliable performance in demanding environments.

You May Also Be Interested in

Eaton / Cutler Hammer
HBAX2020, Type Hbax Breaker 2P 20A 240VAC Max 42KAIC
Need more? Email Us
ON Semiconductor
PWR DRVR MOD 600V 40A 27PWRDIP / Power Driver Module IGBT 3 Phase Inverter 600 V 40 A 27-PowerDIP Module (1.205", 30.60mm)
Lowest to $31.9872
TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Littelfuse Inc.
SCR 400V 40A TO220AB / SCR 400 V 40 A Standard Recovery Through Hole TO-220AB
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 9 A SLVR / Silver Connector Backshell, Heat Shrink Adapter M12x1 9, A
Need more? Email Us
Phoenix Contact
Cbl, Fiber Optic, 980/1000UM, 100M;
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess