EN
  • EN
  • DE

K4S511632B-UI75

Part No K4S511632B-UI75
Manufacturer Samsung
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Access Time 7.5 ns
Lead Free Lead Free
Win Source Part Number 975123-K4S511632B-UI75
Categories OEM Parts(J-L)
Manufacturer Samsung
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian K4S511632B-UI75 CAD Model

Description

The K4S511632B-UI75 is a 512Mbit SDRAM (Synchronous Dynamic Random Access Memory) chip manufactured by Samsung. SDRAM is a type of dynamic RAM that synchronizes its operation with the system clock, allowing for faster data access compared to asynchronous DRAM.

Applications

  • Personal Computers: As main memory or graphics memory in older PCs.
  • Networking Devices: Routers and switches for buffering data.
  • Embedded Systems: Devices requiring moderate memory capacity and speed.
  • Graphics Cards: As video memory in older graphics processing units.
  • Printers: In printer buffer memory.

Features

  • Capacity: 512Mbit (64MB)
  • Organization: Configured as 16 banks of 512K x 32 bits.
  • Interface: Synchronous, meaning data transfers are synchronized with the system clock for higher speed.
  • Clock Speed: Operates at a specified clock frequency (UI75 likely denotes speed grade).
  • Power Consumption: Designed for low power operation to extend battery life in portable devices.
  • Package Type: Typically offered in a TSOP (Thin Small Outline Package) or similar surface-mount package for efficient board assembly.
  • Refresh: Requires periodic refresh cycles to maintain data integrity.

Benefits

  • High Bandwidth: Synchronous operation allows for faster data transfer rates compared to asynchronous DRAM.
  • Cost-Effective: Provides a balance of performance and cost, making it suitable for a wide range of applications.
  • Wide Availability: SDRAM is a well-established memory technology with readily available components.
  • Simplified Memory Controller Design: Synchronous interface simplifies memory controller design.
  • Lower Latency: Faster access times improve system responsiveness.

Additional Details

The K4S511632B-UI75 utilizes a standard SDRAM interface, ensuring compatibility with a variety of memory controllers. The UI75 designation likely indicates the speed grade or specific operating frequency supported by the chip. It requires a stable power supply and proper thermal management for reliable operation. Further details can be found in the official Samsung datasheet for the K4S511632B series.

You May Also Be Interested in

Lowpower
Lowest to $0.0405
Leshan Radio
Switching Diodes 150mA 75V 8ns 2Pin SOD123-FL
Lowest to $0.0087
Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
Lowpower
Lowest to $0.0643
Murata Electronics North America
Lowest to $0.1305
Samsung
Need more? Email Us
Panasonic
Single Color LED, Blue, 1.1mm
Lowest to $0.1964
Lumileds
LED LUXEON R WHITE SMD / LED Lighting series White, Cool 5700K 5-Step MacAdam Ellipse 2.81V 700mA 120° 1812 (4532 Metric)
Lowest to $0.8166
Leshan Radio
Lowest to $0.0215

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess