EN
  • EN
  • DE

PM25LD040C-SCE

Part No PM25LD040C-SCE
Manufacturer PMC-Sierra
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PMC-Sierra
Win Source Part Number 277654-PM25LD040C-SCE
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PM25LD040C-SCE CAD Model

Description

The PM25LD040C-SCE is a 4 Mbit serial flash memory manufactured by PMC-Sierra, designed for applications requiring non-volatile storage. It utilizes a Serial Peripheral Interface (SPI) for communication with microcontrollers and other host devices. It is used to store configuration data, firmware, and other data that needs to be retained even when power is removed.

Applications

  • Storing configuration parameters in networking devices.
  • Storing embedded system firmware.
  • Data logging in industrial control equipment.
  • Boot code storage for microcontrollers.
  • User preference storage in consumer electronics.

Features

  • 4 Mbit (512 K x 8) memory capacity.
  • Standard SPI interface, supporting modes 0 and 3.
  • Single 3V (2.7V to 3.6V) power supply operation.
  • High-speed clock frequency (Consult datasheet for specific frequency).
  • Low power consumption with active and standby modes.
  • Sector Erase (4KB), Block Erase (32KB or 64KB), and Chip Erase operations.
  • Page Program capability (typically 256 bytes per page).
  • Hardware write protection using the WP pin.
  • Data retention of over 20 years.
  • Endurance of at least 100,000 program/erase cycles.
  • Industrial temperature range: -40°C to +85°C.
  • Available in SOIC, VSOP, and WSON packages.

Benefits

  • Reliable data storage: Non-volatile memory ensures that data is retained even when power is off.
  • Easy integration: SPI interface simplifies connection to microcontrollers.
  • Low power: Suitable for battery-powered applications and energy-conscious designs.
  • Flexible erase options: Allows for efficient data management.
  • Write protection: Prevents accidental data overwrites.
  • Long-term reliability: High endurance and data retention ensure reliable operation over time.
  • Wide temperature range: Suitable for use in harsh environments.
  • Compact packaging: Allows for use in space-constrained applications.

Additional Details

The PM25LD040C-SCE offers a reliable non-volatile memory solution for a wide range of applications. Its SPI interface makes it easy to interface with various microcontrollers and processors. The device's low power consumption and wide operating temperature range make it suitable for use in industrial, automotive, and consumer electronics applications. The “SCE” likely represents specific packaging or screening options; the device datasheet should be consulted for precise details.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
NVIDIA
Lowest to $58.7549
Amd
Need more? Email Us
IDT, Integrated Device Technology Inc
Need more? Email Us
ON Semiconductor
Need more? Email Us
NEC-TOKIN
Multilayer Ceramic Capacitor (MLCC)
Need more? Email Us
Broadcom Limited
Need more? Email Us
NEC
Need more? Email Us
NVIDIA
Lowest to $47.5828

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess