EN
  • EN
  • DE

DRQ127-220-R

Part No DRQ127-220-R
Manufacturer Eaton Bussmann
Catalog Arrays, Signal Transformers
Description INDUCT ARRAY 2 COIL 22.93UH SMD / Shielded 2 Coil Inductor Array 91.72 µH Inductance - Connected in Series 22.93 µH Inductance - Connected in Parallel 39.1mOhm DC Resistance (DCR) - Parallel 4 A Nonstandard
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Arrays, Signal Transformers
Mfr Eaton - Electronics Division
Series DRQ
Package Tape & Reel
Number of Coils 2
Inductance - Connected In Parallel 22.93 µH
Inductance - Connected In Series 91.72 µH
Tolerance ±20%
Current Rating - Parallel 4 A
Current Rating - Series 2 A
Current Saturation - Parallel 7.57 A
Current Saturation - Series 3.78 A
DC Resistance (DCR) - Parallel 39.1mOhm
DC Resistance (DCR) - Series 157mOhm
Shielding Shielded
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case Nonstandard
Dimension 0.492" L x 0.492" W (12.50mm x 12.50mm)
Height 0.315" (8.00mm)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.8000
Other Names 513-1145-1,Q12754449,513-1145-2,DRQ127-220,513-1145-6,DRQ127220R,DRQ127-220-ND
Standard Package 350
Win Source Part Number 1002781-DRQ127-220-R
Ultra Librarian 3D Model Ultra Librarian DRQ127-220-R CAD Model

Description

The DRQ127-220-R electronic component from Eaton - Electronics Division is an array signal transformer type with a shielding of shielded. The manufacturer is Eaton - Electronics Division.

  • Type: Array Signal Transformer
  • Shielding: Shielded
  • Package Type: Tape and Reel
  • Mounting: SMD (SMT)
  • Tolerance: ±20%
  • Height: 0.315" (8.00mm)
  • Number of Coils: 2
  • Inductance (Series): 91.72 µH
  • Inductance (Parallel): 22.93 µH
  • Current Rating (Parallel): 4A
  • Current Rating (Series): 2A
  • Current Saturation (Parallel): 7.57A
  • Current Saturation (Series): 3.78A
  • DC Resistance (DCR) - Parallel: 39.1mOhm
  • DC Resistance (DCR) - Series: 157mOhm
  • HTSUS: 8504.50.8000

You May Also Be Interested in

Bourns Inc.
INDUCT ARRAY 2 COIL 25UH SMD
Need more? Email Us
Wurth Electronics Inc
INDUCT ARRAY 2 COIL 15UH SMD / POWER-CHOKE WE-DD
Lowest to $21.6181
Eaton Bussmann
INDUCT ARRAY 6 COIL 4.5UH SMD
Lowest to $5.1318
Eaton Bussmann
INDUCT ARRAY 6 COIL 11.3UH SMD
Lowest to $21.3959
Bourns Inc.
INDUCT ARRAY 6 COIL 160.6UH SMD
Need more? Email Us
Pulse
INDUCT ARRAY 2 COIL 66UH SMD / Inductor Power Shielded Wirewound 66uH/270uH 20% 100KHz 2.4A/1.2A 0.11Ohm/0.42Ohm DCR Automotive T/R
Need more? Email Us
Cooper Bussmann, Inc.
INDUCT ARRAY 2 COIL 221.5UH SMD / Dual winding, high power density, shielded drum core power inductors
Need more? Email Us
Pulse
INDUCT ARRAY 2 COIL 218NH SMD / Inductor Power Wirewound 0.218uH/0.87uH 20% 50A/25A 0.00038Ohm/0.0015Ohm DCR T/R
Lowest to $1.1435
Eaton Bussmann
INDUCT ARRAY 2 COIL 298.39UH SMD
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess