EN
  • EN
  • DE

DR73-1R0-V

Part No DR73-1R0-V
Manufacturer Eaton Bussmann
Catalog Fixed Inductors
Description FIXED IND 1UH 8A / 1 µH Inductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Inductors, Coils, Chokes>Fixed Inductors
Mfr Eaton - Electronics Division
Package Tape & Reel (TR)
Inductance 1 µH
Inductance Frequency - Test 100 kHz
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Standard Package 1,350
Win Source Part Number 963653-DR73-1R0-V
Ultra Librarian 3D Model Ultra Librarian DR73-1R0-V CAD Model

Description

The DR73-1R0-V is a fixed inductor manufactured by Eaton Bussmann. An inductor is a passive electronic component that stores energy in a magnetic field when electric current flows through it. It is characterized by its inductance value, which is measured in Henrys (H). In this case, "1R0" likely represents an inductance of 1.0 μH (microhenry), with the 'R' acting as a decimal point.

Applications

  • DC-DC Converters: Used for energy storage and filtering.
  • RF Circuits: Employed in impedance matching and filtering.
  • Power Supplies: Filters noise and reduces voltage ripple.
  • EMI Filtering: Suppresses electromagnetic interference.
  • Signal Processing: Used in various signal conditioning circuits.

Features

  • Fixed Inductance: Provides a stable and predictable inductance value.
  • Compact Size: Suitable for use in space-constrained applications.
  • High Current Handling: Can withstand high current levels without saturation.
  • Low DC Resistance: Minimizes power loss and heat generation.
  • Shielded Construction (Potentially): Reduces electromagnetic interference.

Benefits

  • Improved Circuit Performance: Provides stable inductance and reduces noise in electronic circuits.
  • Enhanced System Reliability: Prevents voltage fluctuations and ensures reliable operation.
  • Reduced EMI: Minimizes electromagnetic interference, improving system performance.
  • Smaller Circuit Board Size: Allows for more compact and efficient designs.
  • Cost-Effective Solution: Provides a reliable and affordable solution for inductance needs.

Additional Details

The DR73 likely refers to the physical size and construction of the inductor. The "-V" suffix might indicate a specific tolerance or packaging option. The inductor's datasheet will provide detailed specifications, including the inductance tolerance, DC resistance (DCR), saturation current (Isat), and self-resonant frequency (SRF). The saturation current is the current level at which the inductance starts to decrease significantly due to core saturation. The self-resonant frequency is the frequency at which the inductor's impedance reaches its maximum value. Operation above this frequency is not recommended. Shielded inductors are often used to minimize electromagnetic interference (EMI) and prevent the inductor from radiating noise or being affected by external noise sources. When selecting an inductor, it is crucial to consider the operating frequency, current level, and desired inductance value. Also, be sure to adhere to all application recommendations from the manufacturer.

Proper soldering techniques are essential to ensure a reliable connection and prevent damage to the inductor. Avoid overheating the inductor during soldering. Refer to the manufacturer's recommendations for soldering profiles and handling guidelines. Improper soldering can lead to increased DC resistance, reduced inductance, or even component failure. Careful handling and proper installation will ensure the inductor's long-term performance and reliability in the intended application.

You May Also Be Interested in

Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
TDK Corporation
FIXED IND 110NH 150MA 2.7OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 2.2UH 1.6A 91.2MOHM SM
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us
Murata Electronics North America
FIXED IND 68UH 130MA 2.86OHM SMD
Need more? Email Us
Pulse
INDUCTOR POWER
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0907 $59.9885
130+ $0.8950 $116.3500
200+ $0.8669 $173.3800
280+ $0.8390 $234.9200
360+ $0.8110 $291.9600
480+ $0.7272 $349.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,580 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess