EN
  • EN
  • DE

S-80723SN

Part No S-80723SN
Manufacturer SII Semiconductor Corporation
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SII Semiconductor Corporation
Win Source Part Number 308281-S-80723SN
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S-80723SN CAD Model

Description

The S-80723SN is a voltage detector manufactured by SII Semiconductor Corporation. These detectors are designed to monitor voltage levels in electronic circuits and provide a reset signal when the voltage drops below a specific threshold. This function is critical for ensuring the proper operation of microcontrollers and other digital devices, preventing data corruption and system malfunctions.

Applications

  • Microcontroller Reset Circuits: Used to reset microcontrollers during power-up or voltage drops.
  • CPU Reset Circuits: Provides a reset signal to CPUs to ensure stable operation.
  • Power Management Systems: Monitors voltage levels in power management circuits.
  • Battery Monitoring: Can be used to monitor battery voltage levels and provide alerts.
  • Industrial Control Systems: Protecting sensitive electronics from voltage fluctuations.

Features

  • Low Supply Current: Typically consumes very little power, making it suitable for battery-powered devices.
  • High-Accuracy Detection Voltage: Precise voltage detection threshold for reliable operation.
  • Small Package: Available in compact packages for space-constrained applications.
  • Wide Operating Voltage Range: Operates over a broad range of input voltages.
  • Built-in Hysteresis: Prevents chattering during voltage fluctuations.
  • Open Drain Output: The output is an open drain, allowing for flexible connection to various logic levels.

Benefits

  • Ensures Stable Operation: Prevents erratic behavior and data corruption by resetting the system during undervoltage conditions.
  • Reduces System Downtime: By preventing malfunctions, the S-80723SN helps to minimize downtime and maintain system reliability.
  • Simplifies Circuit Design: Integrated features reduce the need for external components, simplifying the design process.
  • Extends Battery Life: Low power consumption extends battery life in portable applications.
  • Protects Sensitive Components: Prevents damage to sensitive electronic components due to voltage fluctuations.

Additional Details

The S-80723SN features a detection voltage of 2.3V. The output type is N channel open drain. The operating temperature range is typically -40°C to +85°C. These voltage detectors are commonly used in applications requiring a reliable and accurate voltage monitoring solution.

You May Also Be Interested in

Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
LSI Computer Systems
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess