EN
  • EN
  • DE

FLM6472-8C

Part No FLM6472-8C
Manufacturer Fujitsu Electronics America, Inc.
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1226164-FLM6472-8C
Categories Custom Parts
Manufacturer Fujitsu Electronics America, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian FLM6472-8C CAD Model

Description

The FLM6472-8C is a power amplifier module manufactured by Fujitsu Electronics America, Inc. It is designed for use in various wireless communication systems, providing high-power amplification for radio frequency (RF) signals. This module is engineered to meet stringent performance requirements, including high efficiency, linearity, and reliability, essential for modern communication networks.

Applications

  • Cellular Base Stations: Used in cellular base stations to amplify signals for mobile communication networks.
  • Wireless Communication Systems: Employed in various wireless systems, including WiMAX and other broadband wireless access technologies.
  • Public Safety Radio Systems: Integrated into public safety radio systems for reliable communication in emergency situations.
  • Microwave Communication Links: Used in microwave communication links to amplify signals for long-distance transmission.
  • Satellite Communication Systems: Utilized in satellite communication systems to boost signal strength for satellite-based communication.

Features

  • High Power Output: Delivers high output power to ensure strong signal transmission.
  • High Efficiency: Designed for efficient power conversion, reducing energy consumption and heat dissipation.
  • Excellent Linearity: Provides excellent linearity to minimize signal distortion and maintain signal integrity.
  • Compact Size: Features a compact design for easy integration into various systems.
  • Robust Construction: Constructed with high-quality components for reliable performance in harsh environments.

Benefits

  • Improved Signal Coverage: Enhances signal coverage and extends the range of wireless communication systems.
  • Reduced Operating Costs: Lowers operating costs due to efficient power consumption and reduced heat dissipation.
  • Enhanced Signal Quality: Improves signal quality by minimizing distortion and maintaining signal integrity.
  • Simplified System Integration: Simplifies system integration due to its compact size and ease of use.
  • Increased System Reliability: Enhances system reliability due to its robust construction and high-quality components.

Additional Details

The specific technical specifications, such as frequency range, gain, output power, and supply voltage, are detailed in the official Fujitsu Electronics America datasheet for the FLM6472-8C. This module is often used in conjunction with other RF components, such as filters, isolators, and circulators, to optimize system performance. Proper thermal management is essential to ensure reliable operation. Always follow the manufacturer's recommendations for mounting and cooling to prevent overheating and ensure long-term reliability.

You May Also Be Interested in

Schaffner EMC Inc.
PWR ENT RCPT IEC320-C14 PANEL QC / Power Entry Connector Receptacle, Male Blades IEC 320-C14 Panel Mount, Flange
Need more? Email Us
Panasonic
Need more? Email Us
Renesas Electronics America
I2C/2-WIRE Serial EEPROM PDSO8
Lowest to $6.5292
Hitachi, Ltd
Contact for details
Need more? Email Us
TDK Corporation
BALUN 900MHZ-2.2GHZ 75/100 0805 / RF Balun 900MHz ~ 2.2GHz 75 / 100Ohm 0805 (2012 Metric), 6 PC Pad
Lowest to $1.3443
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Rochester Electronics
Supervisory Circuits 2.63V Gen Circuit Precision Reset
Need more? Email Us
Renesas Electronics America
Lowest to $0.9794

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess