EN
  • EN
  • DE

DM20-GY

Part No DM20-GY
Manufacturer Eaton Bussmann
Catalog DIN Rail Channel
Description CONN TERM BLK FEED THRU 12-22AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Feed Through
Number of Positions 2
Number of Levels 1
Terminal - Width 5.1mm
Termination Style Screw
Current - IEC 24 A
Voltage - IEC 500V
Current - UL 20 A
Voltage - UL 300V
Wire Gauge or Range - AWG 12-22 AWG
Wire Gauge or Range - mm2 0.5-2.5mm2
Color Gray
Ultra Librarian 3D Model Ultra Librarian DM20-GY CAD Model

Description

NULL

You May Also Be Interested in

Panasonic
DIN RAIL 35MMX7MM SLOTTED 39\
Need more? Email Us
Omron
GROUNDTB SCREW 70MM 1:1 1TIER
Need more? Email Us
Omron
FUSETBW/FUSETERM4MM1:1 1TIER
Need more? Email Us
TE Connectivity
DIN RAIL 34MMX10MM SLOT 36\
Need more? Email Us
Omron
TERMBLK SCREW 2.5MM 1:1 1TIER
Need more? Email Us
Eaton Bussmann
CONN TERM BLK FEED THRU 14-22AWG
Need more? Email Us
Omron
TERM BLK PUSHIN 2.5MM 1:2 1TIER
Need more? Email Us
Altech corporation
TS35/208 DIN RAIL FOR AL2212 SER
Need more? Email Us
Omron
TERM BLK PUSHIN 4MM 1:1 2TIER
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess