EN
  • EN
  • DE

DDNS10-GY

Part No DDNS10-GY
Manufacturer Eaton Bussmann
Catalog DIN Rail Channel
Description CONN TERM BLK FEED THRU 14-22AWG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk;Bulk
Product Status Obsolete
Type Feed Through
Number of Positions 4
Number of Levels 2; Connected
Terminal - Width 5.1mm
Termination Style Screw
Current - IEC 17.5 A
Voltage - IEC 630V
Current - UL 10 A
Voltage - UL 300V
Wire Gauge or Range - AWG 14-22 AWG
Wire Gauge or Range - mm2 0.5 ~ 1.5mm²
Color Gray
Ultra Librarian 3D Model Ultra Librarian DDNS10-GY CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
CONN TERM BLK FEED THRU 8-20 AWG
Need more? Email Us
Eaton Bussmann
CONN TERM BLK FEED THRU 8-20 AWG
Need more? Email Us
Omron
TERMBLK SCREW 4MM 1:1 1TIER
Need more? Email Us
Eaton Bussmann
CONN TERM BLK FEED THRU 14-22AWG
Need more? Email Us
TE Connectivity
M4/6.D2
Lowest to $8.3796
Eaton Bussmann
CONN TERM BLK FEED THRU 8-20 AWG
Need more? Email Us
Eaton Bussmann
CONN TERM BLK FEED THRU 8-20 AWG
Need more? Email Us
Omron
GROUNDTB SCREW 4MM 1:1 1TIER
Need more? Email Us
TE Connectivity
Connectors, Terminal Blocks
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess