EN
  • EN
  • DE

CTX50-2-52LP-R

Part No CTX50-2-52LP-R
Manufacturer Eaton Bussmann
Catalog Fixed Inductors
Description 50 µH Unshielded Toroidal Inductor 4.9 A 32.6mOhm Max Radial, Horizontal (Open)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mfr Eaton - Electronics Division
Series CTX
Packaging Bulk
Type Toroidal
Material - Core Iron Powder
Inductance 50 µH
Tolerance ±20%
Current Rating (Amps) 4.9 A
Current - Saturation (Isat) 4.9A
Shielding Unshielded
DC Resistance (DCR) 32.6mOhm Max
Temperature Range - Operating -40°C ~ 75°C
Inductance Frequency - Test 100 kHz
Mounting Type Through Hole
Package / Case Radial, Horizontal (Open)
Size / Dimension 0.850" Dia (21.60mm)
Height - Seated (Max) 0.535" (13.60mm)
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8504.50.4000
Win Source Part Number 1479698-CTX50-2-52LP-R
Ultra Librarian 3D Model Ultra Librarian CTX50-2-52LP-R CAD Model

You May Also Be Interested in

Guangdong Fenghua Advanced Technology
100uH ±10% High-frequency inductor 1210 Fixed Inductors RoHS
Lowest to $0.0646
MINGSTAR ELECTRONIC CORP.
4A 47uH ±20% 110mΩ SMD,12.3x12.3mm Fixed Inductors RoHS
Lowest to $0.3968
Cenker Technology Group (Shenzhen) Co., Ltd.
2.7A 2.2uH ±20% 84mΩ 3.5A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1071
TAI-TECH Advanced Electronics
5.5A 4.7uH ±20% 10A 37mΩ SMD,7.3x6.6mm Fixed Inductors RoHS
Lowest to $0.1724
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
4.5A 3.3uH ±20% 5.5A 67mΩ SMD,4.1x4.1mm Fixed Inductors RoHS
Lowest to $0.3285
Aipu Micro Technology
12A 1uH ±20% 7.4mΩ 15A Molded Inductor SMD,7x6.6mm Fixed Inductors RoHS
Lowest to $0.0784
Shenzhen Shunxiangnuo Electronics Co., Ltd.
370mA 1mH ±20% 2.71Ω 600mA SMD,8x8mm Fixed Inductors RoHS
Lowest to $0.1907
Inpaq
2A 2.2uH ±20% 117mΩ 2.45A 0806 Fixed Inductors RoHS
Lowest to $0.0583
Shenzhen HongyeX Electronics Co., Ltd.
200mA 33nH ±5% 800mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0051

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess