EN
  • EN
  • DE

CTX100-1-52-R

Part No CTX100-1-52-R
Manufacturer Eaton Bussmann
Catalog Fixed Inductors
Description FIXED IND 100UH 2.5A 106 MOHM TH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Inductors
Estimated Pruduction Lead Time 31 Weeks
Features Unshielded Toroidal Inductor 106mOhm Max Radial, Vertical (Open)
Manufacturer Eaton Bussmann
Series CTX
Package Bulk
Operating Temperature Range -40°C ~ 75°C
Mounting Through Hole
Package Radial, Vertical (Open)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8504.50.4000
Other Part Number 513-1673, CTX100-1-52, CTX100-1-52-ND, CTX100-1-52-R-ND, CTX100152R
Quantity per package 180
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 867436-CTX100-1-52-R
Ultra Librarian 3D Model Ultra Librarian CTX100-1-52-R CAD Model

Description

The CTX series unshielded toroidal inductor is a high-performance inductor from Eaton Bussmann with a maximum resistance of 106mOhm.

  • Manufacturer: Eaton Bussmann
  • Resistance (Max): 106mOhm
  • Operating Temperature: -40°C to 75°C
  • Model: CTX100-1-52-R
  • Package: Radial, Vertical (Open)
  • Mounting Type: Through Hole
  • ECCN: EAR99
  • Estimated Lead Time: 31 weeks
  • Package: Bulk
  • Pieces per package: 180

You May Also Be Interested in

Guangdong Fenghua Advanced Technology
100uH ±10% 1.1A 220mΩ Drum-core inductor Through Hole Fixed Inductors RoHS
Lowest to $0.1294
Inpaq
2A 2.2uH ±20% 117mΩ 2.45A 0806 Fixed Inductors RoHS
Lowest to $0.0583
Guangdong Fenghua Advanced Technology
100uH ±10% High-frequency inductor 1210 Fixed Inductors RoHS
Lowest to $0.0646
Shenzhen HongyeX Electronics Co., Ltd.
200mA 33nH ±5% 800mΩ 0402 Fixed Inductors RoHS
Lowest to $0.0051
Aipu Micro Technology
1.6A 4.7uH ±20% 160mΩ 2A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1173
Cenker Technology Group (Shenzhen) Co., Ltd.
2.7A 2.2uH ±20% 84mΩ 3.5A Molded Inductor 1008 Fixed Inductors RoHS
Lowest to $0.1071
Gotrend
1.65A 2.2uH ±20% 72mΩ 1212 Fixed Inductors RoHS
Lowest to $0.1467
Shenzhen Cjiang Microelectronics Technology Co., Ltd.
12A 2.2uH ±20% 18A 7mΩ Molded Inductor SMD,11.5x10mm Fixed Inductors RoHS
Lowest to $0.2495
Fangcheng Electronics (Dongguan) Co., Ltd.
6A 47uH ±20% 63mΩ 7A Molded Inductor SMD,13.7x12.8mm Fixed Inductors RoHS
Lowest to $0.8651

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5833 $53.0831
17+ $6.2223 $105.7791
25+ $6.0278 $150.6950
35+ $5.8333 $204.1655
45+ $5.6389 $253.7505
60+ $5.0556 $303.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 720 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess