EN
  • EN
  • DE

ADSP-BF561SKBZ600

Part No ADSP-BF561SKBZ600
Manufacturer Analog Devices Inc.
Catalog Embedded - DSP (Digital Signal Processors)
Description Blackfin Embedded Symmetric Multiprocessor | IC DSP 32BIT 600MHZ 297BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tray
Type Fixed Point
Interface SPI, SSP, UART
Clock Rate 600MHz
Non-Volatile Memory External
On-Chip RAM 328kB
Voltage - I/O 2.50V, 3.30V
Voltage - Core 1.35V
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Manufacturer Package 297-BGA
Supplier Device Package 297-PBGA (27x27)
Family Part Number ADSP-BF561
Manufacturer Pack Quantity 1
MSL Level 3 (168 Hours)
Win Source Part Number 1142283-ADSP-BF561SKBZ600
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADSP-BF561SKBZ600 CAD Model

Description

The ADSP-BF561SKBZ600 is a high-performance digital signal processor (DSP) from Analog Devices Inc., renowned for its exceptional processing power and versatility in handling complex signal processing tasks. This product is part of the Blackfin family of processors, which are known for their dual-core architecture, making them ideal for multitasking and real-time processing applications.

Key Features:

  • Dual-Core Processor: The ADSP-BF561SKBZ600 features two symmetric 32-bit cores, each capable of operating at up to 600 MHz, providing a combined performance of 1200 MIPS (Million Instructions Per Second). This makes it suitable for high-end embedded applications requiring significant computational power.
  • On-Chip Memory: It includes integrated L1 and L2 memory, offering low-latency access to frequently used data and instructions. This helps in achieving optimal performance for time-sensitive applications.
  • High-Speed Interfaces: The processor is equipped with a variety of high-speed connectivity options, including SPI, UART, and CAN interfaces, which enable seamless communication with peripherals and other devices.
  • Advanced Peripherals: It also supports advanced peripherals such as DMA controllers, timers, and real-time clock, which simplify system design and improve overall system efficiency.
  • Power Management: The ADSP-BF561SKBZ600 incorporates power management features that reduce power consumption during idle periods, making it an energy-efficient choice for portable and battery-powered devices.

Applications:

The versatility of the ADSP-BF561SKBZ600 makes it an ideal choice for a wide range of applications, including but not limited to:

  • Industrial Control Systems
  • Medical Imaging
  • Audio and Video Processing
  • Automotive Infotainment
  • Wireless Communication

The ADSP-BF561SKBZ600 from Analog Devices Inc. is not just a chip; it's a robust solution for developers looking to push the boundaries of digital signal processing. With its dual-core architecture, extensive on-chip memory, and a suite of peripherals, this processor is designed to tackle the most demanding processing tasks with ease.

You May Also Be Interested in

Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 128KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC PROCESSOR 500MHZ 576-SBGA
Lowest to $1,513.4329
Analog Devices Inc.
IC DSP CTRLR 349CSBGA
Need more? Email Us
Analog Devices Inc.
BLK+PROCW/128KB L2 SRAM&DDR
Need more? Email Us
Lattice Semiconductor Corporation
IC FPGA 118 I/O 285CSFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 316CSBGA
Need more? Email Us
Analog Devices Inc.
IC DSP 16/32B 300MHZ LP 176LQFP
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess