EN
  • EN
  • DE

HIP6005ACB-T

Part No HIP6005ACB-T
Manufacturer Harris Corporation
Catalog PMIC - Power Supply Controllers, Monitors
Description SWITCHING CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors
Mfr Harris Corporation
Package Bulk
Product Status Obsolete
Programmable Not Verified
Applications Power Supply Controller/Monitor
Voltage - Input 5V, 12V
Voltage - Supply 10.8V ~ 13.2V
Current - Supply 5 mA
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number HIP6005
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 873585-HIP6005ACB-T
Ultra Librarian 3D Model Ultra Librarian HIP6005ACB-T CAD Model

Description

The 873585-HIP6005ACB-T is a Power Supply Controller/Monitor integrated circuit from Harris Corporation.

  • Input Voltage: 5V to 12V
  • Supply Voltage: 10.8V to 13.2V
  • Mounting Type: Surface Mount
  • Package Type: 20-SOIC (0.295", 7.50mm Width)
  • Operating Temperature: 0°C to 70°C

You May Also Be Interested in

ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.4833
Texas Instruments
HALF BRIDGE CONT WITH HV DRIVER
Lowest to $2.1384
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $2.3250
Renesas Electronics America
IC PWM CONTROLLER PMBUS 48QFN
Lowest to $3.1022
Renesas Electronics America
High-Efficiency, Triple-Output System Power Supply Controller | IC PWR SUPPLY CTRLR 28TQFN
Lowest to $7.3146
Texas Instruments
GREEN Rectifier Controller Device | IC SECONDARY-SIDE CTRLR 8SOIC
Lowest to $0.4083
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
Analog Devices Inc.
IC CTLR ON/OFF PUSHBUTT TSOT23-8
Lowest to $6.6288
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $3.0099 $60.1980
47+ $2.4694 $116.0618
73+ $2.3920 $174.6160
100+ $2.3158 $231.5800
129+ $2.2384 $288.7536
173+ $2.0062 $347.0726
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,360 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess