EN
  • EN
  • DE

CSC-602P

Part No CSC-602P
Manufacturer Eaton Bussmann
Catalog Terminal Blocks - Jumpers
Description JUMPER TERM BLK 2POS FLAT PIN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Terminal Block, Cross Connection
Number of Positions 2
Pitch 0.315" (8.00mm)
Style Flat Pins - Angled
For Use With/Related Products DP and DTST2 Series
Contact Material Copper Alloy
Contact Finish Tin
Color Gray
Ultra Librarian 3D Model Ultra Librarian CSC-602P CAD Model

Description

NULL

You May Also Be Interested in

Phoenix Contact
JUMPER TERM BLK 4POS RING
Need more? Email Us
Altech corporation
JUMPER TERM BLK 2POS ROUND PINS / 2 Position Terminal Block, Cross Connection Jumper Round Pins
Need more? Email Us
Phoenix Contact
JUMPER TERM BLK 57POS BRIDGE
Need more? Email Us
Eaton Bussmann
JUMPER TERM BLK 10POS FLAT PIN / 10 Position Terminal Block, Cross Connection Jumper Flat Pins - Angled
Need more? Email Us
Weidmuller
JUMPER TERM BLK 10POS FLAT PIN
Need more? Email Us
Phoenix Contact
JUMPER TERM BLK 4POS BRIDGE
Need more? Email Us
Phoenix Contact
JUMPER TERM BLK 5POS BRIDGE
Need more? Email Us
Maxim Integrated
Need more? Email Us
Weidmuller
JUMPER TERM BLK 3POS SCREW
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess