EN
  • EN
  • DE

CSC-2-510P

Part No CSC-2-510P
Manufacturer Eaton Bussmann
Catalog Terminal Blocks - Jumpers
Description JUMPER TERM BLK 10POS FLAT PIN  /  10 Position Terminal Block, Cross Connection Jumper Flat Pins - Angled
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks - Accessories - Jumpers
Mfr Eaton - Bussmann Electrical Division
Package Bulk
Product Status Obsolete
Type Terminal Block, Cross Connection
Number of Positions 10
Pitch 0.201" (5.10mm)
Style Flat Pins - Angled
For Use With/Related Products DP, DDN and DIS Series
Contact Material Copper Alloy
Contact Finish Tin
Color Gray
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8180
Standard Package 10
Win Source Part Number 1051672-CSC-2-510P
Ultra Librarian 3D Model Ultra Librarian CSC-2-510P CAD Model

Description

The CSC-2-510P is a terminal block cross connection from Eaton.

  • Type: Flat pin angled style cross-connection terminal block
  • Positions: Ten positions
  • Pitch: 0.201 inches (5.10mm)
  • Compatible Series: DP, DDN, and DIS series products
  • Color: Gray
  • Package: Bulk
  • Contact Finish: Tin
  • Contact Material: Copper alloy
  • Standard Package: Ten pieces
  • Status: Obsolete

You May Also Be Interested in

Eaton Bussmann
JUMPER TERM BLK 10POS FLAT PIN / 10 Position Terminal Block, Cross Connection Jumper Flat Pins - Angled
Need more? Email Us
Altech corporation
JUMPER TERM BLK 10POS ROUND PIN / 10 Position Terminal Block, Cross Connection Jumper Round Pins
Need more? Email Us
WAGO Corporation
PUSH-IN TYPE JUMPER BAR; INSULAT
Lowest to $1.2748
Phoenix Contact
JUMPER TERM BLK 5POS BRIDGE
Need more? Email Us
Weidmuller
JUMPER TERM BLK 10POS FLAT PIN
Need more? Email Us
TE Connectivity
BJM6D-10
Need more? Email Us
Phoenix Contact
JUMPER TERM BLK 57POS BRIDGE
Need more? Email Us
Cirrus Logic Inc.
AC LINK INTERFACE AUDIO DAC
Need more? Email Us
Weidmuller
JUMPER TERM BLK 20POS FLAT PIN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess