EN
  • EN
  • DE

1754290000

Part No 1754290000
Manufacturer Weidmuller
Catalog Terminal Blocks - Jumpers
Description JUMPER TERM BLK 10POS FLAT PIN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number Cross
Manufacturer Weidmüller
Category Connectors, Interconnects Terminal Blocks Terminal Block Accessories Terminal Block Jumpers
Series ZQV
Package Bulk
Product Status Active
Type Terminal Block, Cross Connection
Number of Positions 10
Pitch 0.138" (3.50mm)
Style Flat Pins
For Use With/Related Products W Series
Color Yellow
Win Source Part Number WS1206436-1754290000
Ultra Librarian 3D Model Ultra Librarian 1754290000 CAD Model

Description

10 Position Terminal Block, Cross Connection Jumper Flat Pins

You May Also Be Interested in

Eaton Bussmann
JUMPER TERM BLK 3POS FLAT PIN / 3 Position Terminal Block, Cross Connection Jumper Flat Pins - Angled
Need more? Email Us
Weidmuller
JUMPER TERM BLK 4POS LINK
Need more? Email Us
Phoenix Contact
JUMPER TERM BLK 12POS BRIDGE
Need more? Email Us
Altech corporation
JUMPER TERM BLK 3POS ROUND PINS / 3 Position Terminal Block, Cross Connection Jumper Round Pins
Need more? Email Us
Phoenix Contact
JUMPER TERM BLK 5POS BRIDGE
Need more? Email Us
Others
Lowest to $0.6343
Eaton Bussmann
JUMPER TERM BLK 10POS FLAT PIN / 10 Position Terminal Block, Cross Connection Jumper Flat Pins - Angled
Need more? Email Us
TE Connectivity
BJM6D-10
Need more? Email Us
Weidmuller
CROSS-CONNECTOR (TERMINAL), PLUG
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess