EN
  • EN
  • DE

CMS3-2-R

Part No CMS3-2-R
Manufacturer Eaton Bussmann
Catalog Common Mode Chokes
Description CMC 45UH 5.1A 2LN SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Filter Type Power Line
Number of Lines 2
Inductance @ Frequency 45 µH @ 100 kHz
Current Rating (Max) 5.1A
DC Resistance (DCR) (Max) 6mOhm (Typ)
Temperature Range - Operating -40°C ~ 160°C
Mounting Type Surface Mount
Size / Dimension 0.450" L x 0.450" W (11.43mm x 11.43mm)
Height (Max) 0.236" (6.00mm)
Case / Package Horizontal, 4 PC Pad
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1530470-CMS3-2-R
Ultra Librarian 3D Model Ultra Librarian CMS3-2-R CAD Model

Description

N

You May Also Be Interested in

Sumida America Components Inc.
CMC 2.5A 2LN 300 OHM SMD / 2 Line Common Mode Choke Surface Mount 300 Ohms @ 160 MHz 2.5A DCR 120mOhm (Typ)
Lowest to $0.7819
Bourns Inc.
CMC 2.2MH 300MA 2LN SMD
Lowest to $2.1442
Panasonic
CMC 100MA 2LN 35 OHM SMD
Lowest to $0.2226
Schaffner EMC Inc.
CMC 3.3MH 2.5A 2LN TH / 3.3 mH @ 10 kHz 2 Line Common Mode Choke Through Hole 2.5A DCR 63mOhm (Typ)
Need more? Email Us
Bourns Inc.
CMC 51UH 500MA 2LN SMD
Lowest to $0.3802
Murata Electronics North America
CMC 22UH 250MA 2LN SMD AEC-Q200 / 22 µH @ 100 kHz 2 Line Common Mode Choke Surface Mount 250mA DCR 500mOhm
Lowest to $0.8731
Murata Electronics North America
CMC 2A 2LN 350 OHM SMD
Lowest to $1.2156
Murata Electronics North America
CMC 2.5A 2LN 500 OHM SMD
Lowest to $0.5867
TT Electronics
Surface Mount Common Mode Chokes
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess