EN
  • EN
  • DE

BSPMA3208WYGR

Part No BSPMA3208WYGR
Manufacturer Eaton Bussmann
Catalog TVS - Mixed Technology
Description VARISTOR SURGE ARRESTOR  /  
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Surge Protection Devices (SPDs)
Mfr Eaton - Bussmann Electrical Division
Series BSPMA
Package Bulk
Type Type 1
Form Base + Module
Number of Poles 3
Voltage - Continuous Operating (Max) (MCOV) 208VAC
Current - Short Circuit Rating (SCRR) 200 kA
Features Remote Signaling Contacts
Mounting Type DIN Rail
Approval Agency CSA, UL
MSL Level Not Applicable
ECCN EAR99
HTSUS 8533.40.4000
Other Names 2041-BSPMA3208WYGR
Standard Package 1
Win Source Part Number 1074630-BSPMA3208WYGR
Ultra Librarian 3D Model Ultra Librarian BSPMA3208WYGR CAD Model

Description

The Eaton - Bussmann Electrical Division BSPMA series Type 1 TVS - Surge Protection Devices (SPDs) are designed with remote signaling contacts.

  • Series: BSPMA
  • Device Type: Type 1 TVS - Surge Protection Device (SPD)
  • Features: Remote Signaling Contacts
  • Mounting Type: DIN Rail
  • Form: Base + Module
  • Voltage - Continuous Operating (Max) (MCOV): 208VAC
  • Current - Short Circuit Rating (SCRR): 200 kA
  • Operating Temperature Range: Not Specified
  • Package Type: Bulk
  • Standard Package: 1 device
  • Number of Poles: Three
  • Other Names: 2041-BSPMA3208WYGR

You May Also Be Interested in

Analog Devices Inc.
TVS DEVICE MIXED 40V SOT-23-6
Need more? Email Us
Kemet
TVS DEVICE MIXED TECHNOLOGY 54V
Need more? Email Us
IXYS
TVS DEVICE MIXED 2000V BOD
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 16-TQFN
Lowest to $5.4545
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
Eaton Bussmann
TVS DEVICE GDT/MOV MODULE
Need more? Email Us
Littelfuse Inc.
TVS DEVICE MIXED 98V DO-214AA
Need more? Email Us
EPCOS (TDK)
TVS DEVICE MIXED TECHNOLOGY 40V
Need more? Email Us
IXYS
TVS DEVICE MIXED 3200V BOD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess