EN
  • EN
  • DE

63GD33

Part No 63GD33
Manufacturer Eaton Bussmann
Catalog Circuit Protection Accessories
Description GAUGE PIECE D3 63A 500V FOR E33
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Accessory Type Gauge Ring, Copper
For Use With/Related Products D, D0 Fuse Link
Ultra Librarian 3D Model Ultra Librarian 63GD33 CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
FUSE CLIP 15A SPRING BRASS
Lowest to $7.3158
Eaton Bussmann
MAIN ENCLOSURE ASSEMBLY
Need more? Email Us
Schurter Inc.
SCREW COVER CIRCUIT BRKR 2POLE
Need more? Email Us
Littelfuse Inc.
FUSE LOCKWASHER ACS
Lowest to $0.1324
Eaton Bussmann
FUSEHOLDER BUSS BAR
Need more? Email Us
Eaton Bussmann
QSCP INTERIOR ASY 42 SMLO 3P
Need more? Email Us
Littelfuse Inc.
FUSEHOLDER KNOB 5X20 FINGERGRIP
Need more? Email Us
Littelfuse Inc.
DIODE MINI 1.5A 400V
Need more? Email Us
Littelfuse Inc.
FUSEHOLDER KNOB 3AG FINGERGRIP
Lowest to $4.6192

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess