EN
  • EN
  • DE

MAX4024ESD+T

Part No MAX4024ESD+T
Manufacturer Maxim Integrated
Catalog Linear - Amplifiers - Video Amps and Modules
Description IC AMP VIDEO MUX 2:1 14-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Number of Circuits 3
-3db Bandwidth 200MHz
Slew Rate 360 V/μs
Operating Supply Current 25mA
Supply Voltage - Operating 4.5 V to 11 V, ±2.25 V to 5.5 V
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 108191-MAX4024ESD+T
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX4024ESD+T CAD Model

Description

Product Overview: MAX4024ESD+T from Maxim Integrated

The MAX4024ESD+T is a high-performance, low-power, single-supply operational amplifier (op-amp) that comes from the renowned manufacturer Maxim Integrated. This precision analog component is designed to offer a blend of features that make it suitable for a wide range of applications including sensor interfaces, portable devices, and other electronic systems requiring high-accuracy signal conditioning.

Encased in a compact SOP-14 package, the MAX4024ESD+T is designed for surface-mount technology (SMT), which makes it ideal for modern, space-constrained electronic assemblies. Its extended temperature range ensures reliable operation across diverse environmental conditions, making it suitable for industrial and automotive applications as well.

Key Features:

  • Single-Supply Operation: The device operates from a single supply voltage, ranging from +2.5V to +5.5V, which allows for simplified power management in battery-operated and portable systems.
  • Low Power Consumption: With its low power requirements, the MAX4024ESD+T is an excellent choice for power-sensitive applications, ensuring extended battery life and reduced heat dissipation.
  • High-Speed Performance: The op-amp provides high-speed performance with a gain-bandwidth product of 10MHz, making it suitable for fast signal processing tasks.
  • Excellent DC Accuracy: Precision DC specifications, including low offset voltage and low drift over time and temperature, make this op-amp ideal for precision measurement and control systems.
  • Rail-to-Rail Outputs: The device features rail-to-rail output capability, which maximizes the dynamic range when operating from low supply voltages.

Applications:

The MAX4024ESD+T's versatile characteristics enable it to be used in a variety of applications, such as:

  • Battery-Powered Instruments
  • Data Acquisition Systems
  • Audio Processing
  • Active Filters
  • Portable Medical Devices
  • Analog Signal Conditioning

Maxim Integrated's commitment to quality ensures that the MAX4024ESD+T op-amp meets the highest standards of performance and reliability. Whether for professional or hobbyist projects, this operational amplifier stands out as a top choice for designers looking to optimize their analog circuitry.

You May Also Be Interested in

Analog Devices Inc.
IC AMP DIFFERENTIAL 8SOIC / Video Amp 1 Differential 8-SO
Lowest to $4.0453
Nisshinbo Micro Devices Inc.
IC VIDEO AMP BIPO 8SSOP / Video Amp 1 Differential 8-SSOP
Lowest to $0.3361
ON Semiconductor
IC AMP FILTER 8SOIC
Lowest to $2.6022
NXP / Nexperia
IC AMP CATV 7-CATV MODULE
Need more? Email Us
ON Semiconductor
IC AMP GENERAL PURPOSE 14SOIC
Need more? Email Us
Texas Instruments
OPERATIONAL AMPLIFIER, 2 FUNC, 1 / Video Amp 2 Voltage Feedback 10-VSSOP
Lowest to $6.9094
Maxim Integrated
IC AMP MPLEX AMP 20TSSOP
Need more? Email Us
Skyworks Solutions Inc.
IC AMP CATV 28SSOP / Video Amp 1 CATV 28-SSOP-EP
Lowest to $83.2902
Texas Instruments
IC AMP VOLTAGE FEEDBACK 8SOIC / Video Amp 1 Voltage Feedback 8-SOIC
Lowest to $1.5863

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.9284 $59.1408
29+ $4.0437 $117.2673
45+ $3.9178 $176.3010
61+ $3.7907 $231.2327
79+ $3.6648 $289.5192
106+ $3.2860 $348.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,580 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess