EN
  • EN
  • DE

14004-3

Part No 14004-3
Manufacturer Eaton Bussmann
Catalog Terminal Blocks
Description CONN BARRIER STRIP 3CIRC 0.5" / 3 Circuit 0.500" (12.70mm) Barrier Block Connector Screws
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks - Barrier Blocks
Mfr Eaton - Bussmann Electrical Division
Series Magnum® 14004
Package Bulk
Terminal Block Type Barrier Block
Number of Circuits 3
Number of Wire Entries 6
Pitch 0.500" (12.70mm)
Number of Rows 2
Current Rating (Amps) 90A
Voltage Rating 600V
Wire Gauge 4-14 AWG
Top Termination Screws
Bottom Termination Closed
Barrier Type Enclosed
Mounting Type Chassis, Panel
Temperature Range - Operating 75°C
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Other Names 140043,14004-3-ND,283-3692
Standard Package 10
Win Source Part Number 1035260-14004-3
Ultra Librarian 3D Model Ultra Librarian 14004-3 CAD Model

Description

The Magnum® 14004 Terminal Block is a high-quality product that provides a safe and reliable connection for wires.

  • Circuits: 3
  • Rows: 2
  • Wire Entries: 6
  • Wire Gauges: 4-14 AWG
  • Voltage Rating: 600V
  • Top Termination: screws
  • Bottom Termination: closed
  • Barrier Type: enclosed
  • Mounting: chassis and panel mounting
  • Manufacturer: Eaton - Bussmann Electrical Division

You May Also Be Interested in

Weidmuller
CONN TERM BLK DISCONNECT 8-20AWG
Need more? Email Us
Eaton Bussmann
BARRIER BLOCK
Need more? Email Us
Amphenol Anytek
11 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138" (3.50mm) Through Hole, Kinked Pin
Need more? Email Us
Weidmuller
2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138" (3.50mm) Through Hole
Need more? Email Us
Weidmuller
CONN TERM BLK FEED THRU 10-26AWG
Need more? Email Us
Molex, LLC
39532-1002 Molex Pluggable Terminal Blocks 5.08MM EURO HEADER RA BLK 2CKT datasheet, inventory, & pricing.
Lowest to $0.7044
HARTING
6 Position Wire to Board Terminal Block Horizontal with Board 0.100" (2.54mm) Surface Mount
Need more? Email Us
Weidmuller
CONN TERM BLK GROUND 4-14 AWG
Need more? Email Us
Amphenol Anytek
13 Position Wire to Board Terminal Block Horizontal with Board 0.295" (7.50mm) Through Hole
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess