EN
  • EN
  • DE

12TXLEJ160

Part No 12TXLEJ160
Manufacturer Eaton Bussmann
Catalog Electrical, Specialty Fuses
Description FUSE CARTRIDGE 160A 12KVAC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Mounting Type Requires Holder
Fuse Type Cartridge
Current Rating (Amps) 160A
Voltage Rating - AC 12 kVAC
Applications Transformer Protection
Features Indicating
Approval Agency VDE
Breaking Capacity @ Rated Voltage 63kA
Package / Case Cartridge, Non-Standard
Size / Dimension 3.465" Dia x 11.500" L (88.00mm x 292.00mm)
Qualification -;5;9;7;10;8;3;4;2;1;1920;705;507;118;4598;2037;2041;283;614;3766;1742;18;3488;2378;2298;277;696;4008;486;4367;863;296;95;818;0;61849;105438;119285;105197;119286;105198;105195;105194;105200;105193;105437;105199;119283;119282;119284;105196;119287;119288;129469;129468;109703;98596;68482;68483;81742;7475;14807;14423;15248;51159;119233;32216;3599;13020;131408;14756;1956;15302;1111;6293;14842;132853;123589;15220;123625;123585;123620;123619;29167;114819;123613;123591;123617;123584;123587;123598;123604;123607;123601;123597;123603;123586;123612;13205;123606;123621;123605;123616;123609;123615;123599;123594;123608;15365;6841;16040;20965;68473;51183;77293;6845;44380;109701;109698;102267;109702;109699;109700;114672;40;13931;8988;81696;81697;15371;26644;29172;114674;15375;123592;123596;123595;8566;15376;5028;68466;51035;68467;11271;27294;27295;99425;22682;15412;15413;51077;15414;15415;15416;22684;45322;15299;81741;75260;467;52304;50605;15417;51073;1433;68441;68442;68443;68444;3866;68469;9109;123610;3586;51078;24874;68439;20166;68440;29165;29169;15418;8607;119129;15419;105950;22687;15420;13990;64414;107969;121279;52306;52295;1047;121277;15364;49;15421;121272;121275;121273;15534;38476;15072;121278;11179;96511;20477;121276;92049;52674;121274;108432;123707;131044;123715;131045;52307;175;52308;310;8955;15354;14212;4637;27335;34452;15316;27336;34453;1563;15361;52309;51080;51081;22688;81622;81623;81698;20823;39233;26241;51086;52314;52315;52316;15425;15426;15427;4840;15428;15429;15430;51087;15431;15432;15384;27347;5856;123600;3432;123618;2395;15390;50748;42684;50749;50750;15394;15395;24818;52294;68474;51088;8786;123593;15355;51072;51071;51070;51069;27232;27032;123602;15927;15434;106045;42457;42452;38571;52342;42460;52335;52343;52336;52344;52345;52346;52347;52348;52349;52350;52351;52352;52353;52354;52355;52356;52357;63889;107520;107539;107529;107534;47627;52362;121271;51089;16256;107540;58401;51096;27949;27948;27942;27954;123706;40860;15358;28231;15356;26286;15441;51090;51091;51092;52358;51093;51094;51095;68479;68480;15362;7155;27908;51107;73733;51108;73734;66126;15359;107522;92598;26260;795;51038;68478;5154;75348;75347;75349;75350;75351;22686;52301;15443;75353;15444;54193;123611;123614;123588;42683;51036;61993;44330;81516;81517;81518;27007;51040;51041;51042;51043;51044;51045;113706;51082;51083;51046;51084;51085;51039;51098;51099;51047;51050;51100;51051;51101;51102;51103;51104;51052;51106;51109;51110;51111;51112;51113;51114;51115;51116;51117;51118;51142;51143;51144;51146;51145;83104;51147;51054;51055;51056;51057;51152;51058;51059;51060;51061;50520;51062;51063;51064;83102;51153;51154;51155;83105;83106;83107;52311;52312;83108;51065;51067;51068;51079;51097;51048;51049;51105;51053;51148;51150;51151;127392;83103;63415;85586;68328;61805;27914;104734;103557;103824;103816;103825;105500;103556;103390;6489;6189;57185;15495;65877;1289;13365;50138;1309;98048;102395;98049;98050;102396;22712;22713;1195;26745;102397;15447;26280;15448;1290;81806;5004;45926;49918;34775;15409;52302;79135;15337;15338;14058;18949;15290;15363;15450;22689;22717;15451;15452;51075;10602;27668;81640;81641;123590;131046;26684;52305;22701;52359;52360;52361;114673;15345;5898;8;62;61;3;792;2;243;804;4;1;17;0;2;1;1;322108;322109;329230;349292;358273;395953;409393;411897;1;321581;321582;325235;326722;326746;343163;346271;349806;349821;358543;393544;403742;406666;168206;202093;227826;266779;294343;73564;103105;772696;214789;238101;259556;258611;260578;287296;68833;85651;100303;105844;114509;115672;115769;140417;156931;164429;182276;185925;192956;198
Ultra Librarian 3D Model Ultra Librarian 12TXLEJ160 CAD Model

Description

NULL

You May Also Be Interested in

Altech corporation
32A 400 VAC Fuse Cartridge Requires Holder
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 20A 600VAC/300VDC
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 30A 600VAC/300VDC
Lowest to $5.4545
Littelfuse Inc.
25A 600 VAC 600 VDC Fuse Cartridge Requires Holder
Need more? Email Us
Littelfuse Inc.
BATTERY PROTECTOR
Need more? Email Us
Littelfuse Inc.
3A 600 VAC 300 VDC Fuse Cartridge Requires Holder
Need more? Email Us
Eaton Bussmann
FUSE 315M355A 660V AC / 460V DC
Need more? Email Us
Schurter Inc.
30A 275 VAC 1 kVDC Fuse Cartridge Through Hole
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 3A 1KVDC 5AG
Lowest to $12.0108

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess