EN
  • EN
  • DE

1025FA3.5-R

Part No 1025FA3.5-R
Manufacturer Eaton Bussmann
Catalog Fuses
Description FUSE BRD MNT 3.5A 250VAC 125VDC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Eaton Bussmann
Packaging Reel - TR
Status Active
Fuse Type Board Mount (Cartridge Style Excluded)
Current Rating 3.5A
Voltage Rating - AC 250V
Voltage Rating - DC 125V
Response Time Fast
Mounting SMD (SMT)
Breaking Capacity @ Rated Voltage 50A
Nominal Melting - I2t 17.83
Approvals CSA, UL
Nominal Cold Resistance 0.03 Ohm
Win Source Part Number 051907-1025FA3.5-R
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1025FA3.5-R CAD Model

Description

1025FA3.5-R - Reliable Protection with Fast Acting Fuse Technology

The 1025FA3.5-R is a surface mount fuse that provides steadfast protection for electronic circuits against overcurrent scenarios. The 1025 form factor helps in incorporating this vital component into devices where space conservation is key.

Features and Benefits

  • Space Optimization: Ideal for reducing the overall size of the circuit design without compromising on safety.
  • Rapid Reaction: Fast acting to ensure maximum protection for intricate electronics.
  • High Voltage Rating: Suitable for circuits dealing with high voltage conditions.
  • Automated Assembly Capable: Supports modern manufacturing techniques for efficiency.

Applications

  • LED Lighting Systems
  • Data Handling Equipment
  • Electrical Testing Devices
  • Wireless Communication Tools

The 1025FA3.5-R fuse is engineered to meet high standards of quality and reliability, making it suitable for a variety of demanding applications.

You May Also Be Interested in

Bel Fuse Inc.
FUSE BRD MNT 3A 125VAC/VDC AXIAL
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 200MA 125VAC/VDC
Need more? Email Us
Schurter Inc.
FUSE BRD MNT 2.5A 250VAC/VDC SMD
Need more? Email Us
Bel Fuse Inc.
FUSE BOARD MNT 3.5A 125VAC 63VDC / 3.5 A 125 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Need more? Email Us
Bel Fuse Inc.
FUSE BOARD MNT 1.25A 32VAC 63VDC / 1.25 A 32 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Need more? Email Us
Eaton Bussmann
FUSE AUTO 3A 32VAC 1=5 PCS / 3 A 32 V AC DC Fuse Automotive Holder Blade, ATO/ATC
Need more? Email Us
Eaton Bussmann
FUSE GLASS 600MA 250VAC 5X20MM / 600 mA 250 V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 500MA 600VAC 400VDC / 500 mA 600 V AC 400 V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Need more? Email Us
Eaton Bussmann
FUSE GLASS 2A 250VAC 3AB 3AG / 2 A 250 V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4" x 1-1/4"
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.8219 $75.2876
8+ $15.4447 $123.5576
12+ $14.9619 $179.5428
16+ $14.4791 $231.6656
21+ $13.9963 $293.9223
28+ $12.5479 $351.3412
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess