EN
  • EN
  • DE

0603FA375-R-50V

Part No 0603FA375-R-50V
Manufacturer Eaton Bussmann
Catalog Fuses
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 146917-0603FA375-R-50V
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 0603FA375-R-50V CAD Model

Description

0603FA375-R-50V

The 0603FA375-R-50V fuse delivers precise protection in electronic devices with higher voltage requirements. Its miniaturized size allows it to fit seamlessly into densely packed circuit boards.

  • Features and Benefits:
    • Miniature 0603 package for optimal space saving
    • High voltage rating of 50V DC for broader use
    • Robust construction for enhanced durability
  • Applications:
    • High-efficiency power converters
    • LED lighting solutions
    • Networking equipment
  • Additional Details:
    • Meets industry-standard safety certifications
    • Inherently low resistance for improved efficiency

You May Also Be Interested in

Eaton Bussmann
FUSE CERAMIC 50MA 250VAC/VDC / 50 mA 250 V AC 250 V DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Need more? Email Us
Littelfuse Inc.
FUSE CARTRIDGE 3A 600VAC/300VDC / 3A 600 V AC 300 V DC Fuse Cartridge Holder
Lowest to $21.6667
Eaton Bussmann
FUSE GLASS 600MA 250VAC 5X20MM / 600 mA 250 V AC DC Fuse Cartridge, Glass Holder 5mm x 20mm
Need more? Email Us
Eaton Bussmann
FUSE CARTRIDGE 1A 240VAC 8AG / 1A 240 V AC DC Fuse Cartridge Holder
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 10A 250VAC 5X20MM / 10 A 250 V AC DC Fuse Cartridge, Ceramic Through Hole 5mm x 20mm (Axial)
Need more? Email Us
Bel Fuse Inc.
FUSE BRD MNT 3A 125VAC/VDC AXIAL
Need more? Email Us
Mersen
MERSEN/FERRAZ SHAWMUT ATM12 Fuse, Fast Acting, 12A, ATM Series, 600V AC, 600V
Lowest to $3.7549
Bel Fuse Inc.
FUSE BOARD MNT 1.25A 32VAC 63VDC / 1.25 A 32 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 0603 (1608 Metric)
Need more? Email Us
Schurter Inc.
FUSE BOARD MOUNT 2A 125VAC/VDC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess