EN
  • EN
  • DE

0603FA2-R-32V

Part No 0603FA2-R-32V
Manufacturer Eaton Bussmann
Catalog Fuses
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family Fuses
Manufacturer Eaton Bussmann
Win Source Part Number 146916-0603FA2-R-32V
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 0603FA2-R-32V CAD Model

Description

0603FA2-R-32V

The 0603FA2-R-32V is a high-performance surface-mount fuse designed for compact electronic devices. Offering reliable overcurrent protection, it is ideal for use in low-voltage environments.

  • Features and Benefits:
    • Compact 0603 footprint for space-constrained PCB layouts
    • Fast-acting protection with reliable performance
    • Rated for 32V DC circuits ensuring versatile applications
  • Applications:
    • Smartphones and tablets
    • Wearable technology
    • Digital cameras and camcorders
  • Additional Details:
    • Designed to meet UL safety standards
    • Low resistance ensuring minimal power loss

You May Also Be Interested in

Littelfuse Inc.
FUSE BOARD MOUNT 3A 32VDC 0603
Lowest to $0.1686
Eaton Bussmann
FUSE GLASS 3.2A 250VAC 3AB 3AG / 3.2 A 250 V AC DC Fuse Cartridge, Glass Through Hole 3AB, 3AG, 1/4" x 1-1/4" (Axial)
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 600MA 63VAC/VDC
Need more? Email Us
Bel Fuse Inc.
FUSE BOARD MNT 3.5A 125VAC 63VDC / 3.5 A 125 V AC 63 V DC Fuse Board Mount (Cartridge Style Excluded) Surface Mount 1206 (3216 Metric)
Need more? Email Us
AVX Corporation
FUSE BOARD MOUNT 1A 63VDC 1206
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 25A 500VAC AXIAL / 25 A 500 V AC DC Fuse Cartridge, Ceramic Through Hole Cartridge, Non-Standard (Axial)
Need more? Email Us
Eaton Bussmann
FUSE CERAMIC 500MA 600VAC 400VDC / 500 mA 600 V AC 400 V DC Fuse Cartridge, Ceramic Holder 5mm x 20mm
Need more? Email Us
Eaton Bussmann
FUSE GLASS 2A 250VAC 3AB 3AG / 2 A 250 V AC DC Fuse Cartridge, Glass Holder 3AB, 3AG, 1/4" x 1-1/4"
Need more? Email Us
Mersen
MERSEN/FERRAZ SHAWMUT ATM12 Fuse, Fast Acting, 12A, ATM Series, 600V AC, 600V
Lowest to $3.7549

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess