EN
  • EN
  • DE

TMS320C6414TBZLZ1

Part No TMS320C6414TBZLZ1
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description FIXED-POINT DIGITAL SIGNAL PROCESSORS | IC FIXED-POINT DSP 532-FCBGA
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Type Fixed Point
Interface Host Interface, McBSP, PCI, UTOPIA
Clock Rate 1GHz
Non-Volatile Memory External
On-Chip RAM 1.03MB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C ~ 90°C
Mounting Style SMD
Manufacturer Package 532-BFBGA, FCBGA
Supplier Device Package 532-FCBGA (23x23)
Family Part Number TMS320C6414T
Manufacturer Pack Quantity 60
MSL Level 2A (4 Weeks)
Win Source Part Number 1271081-TMS320C6414TBZLZ1
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TMS320C6414TBZLZ1 CAD Model

Description

The TMS320C6414TBZLZ1 is a high-performance digital signal processor (DSP) from Texas Instruments, designed to meet the rigorous demands of high-speed signal processing applications. This DSP is part of the TMS320C64x series, which is renowned for its high efficiency and processing power in handling complex algorithms and computations.

At the core of the TMS320C6414TBZLZ1 is a fixed-point architecture that operates at a frequency of up to 600 MHz, delivering up to 4800 MIPS (Million Instructions Per Second). This incredible speed makes it suitable for a variety of applications, including telecommunications, audio and video processing, industrial control, and medical imaging systems.

The device features a large on-chip memory, including a 1MB Level 2 cache, which can be configured as mapped RAM, cache, or a combination of both, providing flexibility and speed in data management. Additionally, it offers a rich set of peripherals and interfaces, including a high-throughput Viterbi coprocessor, Turbo Decoder coprocessor, and Ethernet MAC for robust connectivity options.

Texas Instruments has equipped the TMS320C6414TBZLZ1 with an advanced VelociTI.2™ architecture, which enhances parallelism and allows for simultaneous execution of instructions to maximize performance. Furthermore, the device's EDMA controller (Enhanced Direct Memory Access) facilitates efficient data movement and offloads CPU tasks, thereby freeing up resources for more computation-intensive operations.

The DSP's low-power consumption and small footprint make it an ideal choice for embedded applications where space and power are at a premium. Its BGA (Ball Grid Array) package ensures a reliable connection to the printed circuit board and supports efficient heat dissipation.

Overall, the Texas Instruments TMS320C6414TBZLZ1 is a powerful and versatile DSP that offers an optimal balance of performance, power efficiency, and connectivity, making it a top choice for engineers and developers looking to push the boundaries of digital signal processing.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP BLACKFIN 400MHZ 400CSBGA
Lowest to $363.6364
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us
Texas Instruments
IC DSP FIXED POINT 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 512KB L2SR 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Lowest to $55.3910
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP CTRLR 400MHZ 289CSBGA
Need more? Email Us
NXP / Nexperia
CAR RADIO DIGITAL SIGNAL PROCESS
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $156.7165 $156.7165
2+ $151.4926 $302.9852
3+ $135.8209 $407.4627
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess