EN
  • EN
  • DE

059-0108

Part No 059-0108
Manufacturer Eaton Bussmann
Catalog Fuses
Description FUSE CERM 500MA 440VAC 3AB 3AG
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Mounting Type Requires Holder
Fuse Type Cartridge, Ceramic
Current Rating (Amps) 500 mA
Voltage Rating - AC 440 V
Package / Case 3AB, 3AG, 1/4" x 1-1/4"
Breaking Capacity @ Rated Voltage 33kA
Size / Dimension 0.251\
Ultra Librarian 3D Model Ultra Librarian 059-0108 CAD Model

Description

NULL

You May Also Be Interested in

Eaton Bussmann
FUSE CERAMIC 500MA 250VAC 5X20MM
Need more? Email Us
AEM Inc
AIRMATRIX FUSE, 125VDC, 125VAC,
Need more? Email Us
Eaton Bussmann
FUSE GLASS 63MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MOUNT 1.5A 32VDC 0402
Need more? Email Us
Littelfuse Inc.
FUSE AUTO 150A 32VDC AUTO LINK
Need more? Email Us
Eaton Bussmann
FUSE GLASS 50MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE BOARD MNT 2.5A 300VAC RAD
Need more? Email Us
Eaton Bussmann
FUSE GLASS 40MA 250VAC 5X20MM
Need more? Email Us
Littelfuse Inc.
FUSE BRD MT 125MA 125VAC/VDC AXL
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess