EN
  • EN
  • DE

PIC32MX360F512LT-80V/PT

Part No PIC32MX360F512LT-80V/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLASH 100TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000815-PIC32MX360F512LT-80V/PT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) -Embedded Microcontrollers
Package Tape & Reel (TR)
Package / Case 100-TQFP
Mounting Type Surface Mount
Operating Temperature -40°C ~ 105°C (TA)
Supplier Device Package 100-TQFP (12x12)
Base Product Number PIC32MX360
Speed 80MHz
Ultra Librarian 3D Model Ultra Librarian PIC32MX360F512LT-80V/PT CAD Model

Description

Microchip Technology's PIC32MX360F512LT-80V/PT Microcontroller

The PIC32MX360F512LT-80V/PT is a high-performance 32-bit microcontroller from Microchip Technology, designed for embedded applications that require efficient processing, a rich set of features, and a good balance between power consumption and speed. This microcontroller is part of the PIC32MX family, which is known for its advanced capabilities in managing complex tasks and data-intensive operations.

Key Features:

  • Core: The microcontroller is built around the MIPS32 M4K Core, which operates at a speed of up to 80 MHz, delivering the computational power needed for demanding embedded applications.
  • Memory: It comes with 512 KB of Flash memory and 32 KB of RAM, providing ample space for code and data storage.
  • Digital Peripherals: The device includes versatile digital peripherals such as timers/counters, communication interfaces (including UART, SPI, and I2C), and a Parallel Master Port (PMP) for interfacing with parallel devices.
  • Analog Features: The PIC32MX360F512LT-80V/PT is equipped with an Analog-to-Digital Converter (ADC) and a Digital-to-Analog Converter (DAC) for interfacing with analog sensors and devices, making it ideal for mixed-signal applications.
  • Connectivity: With built-in USB 2.0 and CAN interfaces, this microcontroller offers robust connectivity options for a variety of systems.
  • Temperature Range: The device operates over an industrial temperature range, ensuring reliable performance under varying environmental conditions.
  • Packaging: The microcontroller is available in a 100-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.

This microcontroller is an excellent choice for applications in the industrial, automotive, and consumer electronics sectors, where reliability and efficiency are paramount. Its advanced control features and connectivity options make it ideal for sophisticated control systems, communication gateways, and complex user interfaces. Additionally, Microchip Technology provides comprehensive development tools and software libraries, which help to streamline the development process and reduce time to market for products incorporating the PIC32MX360F512LT-80V/PT.

With its blend of performance, memory, and rich peripheral set, the PIC32MX360F512LT-80V/PT from Microchip Technology stands out as a versatile and powerful microcontroller solution for a wide range of embedded system designs.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 100TQFP
Lowest to $87.4012
Microchip Technology
IC MCU 8BIT 32KB OTP 44PLCC
Lowest to $5.8050
Microchip Technology
IC MCU 8BIT 64KB FLASH 44PLCC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 32KB FLASH 100TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 256KB FLASH 100CBGA
Lowest to $319.8529
NXP / Nexperia
IC MCU 32BIT ROMLESS 256LBGA
Lowest to $21.9925
Microchip Technology
IC MCU 32BIT 128KB FLASH 100TQFP
Lowest to $5.0689
Microchip Technology
IC MCU 8BIT 8KB FLASH 20QFN
Need more? Email Us
Microchip Technology
32-BIT, FLASH, RISC ARM9 CPU
Lowest to $28.6764

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $103.7837 $103.7837
2+ $100.4353 $200.8706
3+ $97.0870 $291.2610
4+ $87.0443 $348.1772
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 605 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess