EN
  • EN
  • DE

0402ESDA-14

Part No 0402ESDA-14
Manufacturer Eaton Bussmann
Catalog TVS - Mixed Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Mixed Technology
Manufacturer Eaton Bussmann
Win Source Part Number 146399-0402ESDA-14
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 0402ESDA-14 CAD Model

Description

0402ESDA-14 ESD Protection Device

The 0402ESDA-14 sets a new standard for ESD protection with its advanced features tailored for precision electronics.

  • Consumer Electronics
  • Portable Computing Devices
  • Industrial Control Systems

Features and Benefits:

  • Ultra-low clamping voltage for precise protection
  • Minimal package footprint for compact applications
  • Energy-efficient with low power consumption
  • RoHS compliant

This device is designed for engineers seeking optimal performance and safety in a variety of electronic environments.

You May Also Be Interested in

Wurth Electronics Inc
TVS DEVICE TVS DIODE 55V 0402
Need more? Email Us
Microsemi Corporation
TVS DEVICE MIXED TECHNOLOGY
Need more? Email Us
AVX Corp/Kyocera Corp
TVS DEVICE TVS FEEDTHRU 18V 0805
Need more? Email Us
STMicroelectronics
TVS DEVICE MIXED 8SOIC
Lowest to $1.1296
IXYS
TVS DEVICE MIXED 900V FP-CASE
Lowest to $42.0456
Wurth Electronics Inc
TVS DEVICE TVS DIODE 60V 0402
Need more? Email Us
Maxim Integrated
TVS DEVICE MIXED 8-TDFN
Lowest to $15.9423
Eaton Bussmann
TVS DEVICE FUSE/MOV/TCO MODULE
Need more? Email Us
Eaton-Electronics Division
TVS DEVICE 35V 0603
Lowest to $0.5035

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess