EN
  • EN
  • DE
  • IT

70-820.5S

Part No 70-820.5S
Manufacturer EAO
Catalog Custom Parts (0 - A)
Description EAO Serie 70 Indicator - 70-820.5S
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1134328-70-820.5S
Categories Custom Parts
Manufacturer EAO
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 70-820.5S CAD Model

Description

The 70-820.5S is a push-button switch manufactured by EAO, a company specializing in high-quality, reliable switches and human-machine interface components. While precise details about this specific part number are not readily available, it's likely part of one of EAO's established series of modular switches.

Applications

  • Control Panels
  • Industrial Automation
  • Public Transportation Systems
  • Medical Equipment
  • Machinery Controls

Features

  • Momentary or Latching Action: Depending on the configuration, it can be either momentary (returns to the original position when released) or latching (remains in the activated position until pressed again).
  • Illumination Options: May include integrated LED illumination for visual feedback or indication.
  • Various Button Colors and Shapes: Available in different colors and shapes for clear identification and ergonomic design.
  • Robust Construction: Designed to withstand harsh environments and frequent use.
  • Modular Design: Allows for easy customization and integration with other components.
  • High Reliability: Ensures long-term performance and minimal downtime.

Benefits

  • Enhanced User Experience: Provides clear and intuitive control for operators.
  • Increased Safety: Improves visibility and prevents accidental activation.
  • Reduced Maintenance: Durable construction minimizes the need for repairs and replacements.
  • Improved System Reliability: Ensures consistent performance and prevents system failures.
  • Cost-Effective Solution: Offers a reliable and long-lasting control solution.

Additional Details

Given the EAO product range, the 70-820.5S likely features a modular design allowing for customization with various contact blocks, lenses, and bezels. For detailed specifications such as contact rating, voltage rating, current rating, degree of protection (IP rating), and operating temperature, consult the specific datasheet for the 70 series or contact EAO directly. The .5S probably denotes some specific characteristic, such as color, lens type, or contact configuration. Always refer to the official EAO documentation for precise technical characteristics and application guidelines. The switch body will likely have a standard mounting diameter suitable for control panel integration.

You May Also Be Interested in

Microchip Technology
VOLTAGE REGULATOR / Zener Diode 5.1 V 500 mW ±5% Surface Mount DO-213AA
Need more? Email Us
Febest Auto Parts
Need more? Email Us
Texas Instruments
Need more? Email Us
Amd
Contact for details
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Siemens
Siemens ETU VL1600, 4-pole, line protection - 3VL98166LF40
Need more? Email Us
Siemens
S7-1200+KP300 Basic Starterkit; CPU1212C Ac/dc/rly; Hmi KP300; STEP7 Basic
Need more? Email Us
Fuji Electric
Need more? Email Us
Fuji Electric
French Electronic Distributor since 1988
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess