Products specifications Report Issue?

Core Architecture PowerPC
Data Bus Width 32 b
Frequency 300 MHz
Max Frequency 300 MHz
Maximum Operating Temperature 125 °C
Max Supply Voltage 2 V
Min Operating Temperature -55 °C
Min Supply Voltage 1.7 V
Mount Surface Mount
Number of Pins 352
Radiation Hardening No
RoHS Compliant
Win Source Part Number 1007421-PC8245MTPU300D
Categories Embedded - Microprocessors
Manufacturer E2V
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PC8245MTPU300D CAD Model

Description

The E2V PC8245MTPU300D, an embedded microprocessor that has a frequency of 300 MHz and 352 number of pins.

  • Category: Embedded Microprocessor
  • Maximum Frequency: 300 MHz
  • Alternative Parts: MPC8245LVV266D, MPC8245LVV300D, MPC8245LZU300D
  • Supply and Demand Status: Shortage
  • RoHS Compliant: Yes
  • Minimum Operating Temperature: -55 °C
  • Maximum Operating Temperature: 125 °C

You May Also Be Interested in

NXP / Nexperia
IC MCU 32BIT 256KB FLSH 180TFBGA / ARM® Cortex®-M4 series Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 180-TFBGA (12x12)
Lowest to $29.2470
ECAD model for LPC4076FET180,551
Freescale Semiconductor - NXP
IC MPU MPC83XX 400MHZ 740TBGA
Lowest to $1,921.9201
ECAD model for MPC8358EVVAGDGA
NXP / Nexperia
IC MPU MPC86XX 66MHZ 357BGA
Lowest to $269.0993
ECAD model for MPC860TCZQ66D4
Renesas Electronics America
RISC MPU, 64-BIT, 400MHZ / Microprocessor IC *
Need more? Email Us
ECAD model for UPD30671F2-400-UA5-A
NXP / Nexperia
IC MCU 32BIT 768KB FLSH 100TFBGA / ARM® Cortex®-M4/M0 series Microcontroller IC 32-Bit Dual-Core 204MHz 768KB (768K x 8) FLASH 100-TFBGA (9x9)
Need more? Email Us
ECAD model for LPC4325JET100E
Freescale Semiconductor - NXP
MICROPROCESSOR, 32-BIT, MC68000 / Microprocessor IC *
Need more? Email Us
ECAD model for MC68EC000FU16
Texas Instruments
IC MICROPROCESSOR 80TQFP / Microprocessor IC -
Lowest to $41.1326
ECAD model for OMAP2531BZAC400
Freescale Semiconductor - NXP
IC MPU MPC8XX 80MHZ 357BGA
Need more? Email Us
ECAD model for MPC885ZP80
NXP / Nexperia
IC MCU 32BIT 64KB FLASH 48LQFP / ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 48-LQFP (7x7)
Need more? Email Us
ECAD model for LPC11U66JBD48E

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0991
ECAD model for FT230XQ-R
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention