EN
  • EN
  • DE

STM8S207RBT3

Part No STM8S207RBT3
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 128KB FLASH 64LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features STM8 series Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 64-LQFP (10x10)
Manufacturer STMicroelectronics
Series STM8S
Package Tube
Core Processor STM8
Core Size 8-Bit
Speed 24MHz
Connectivity I2C, IrDA, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 52
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
EEPROM Size 2K x 8
Supply Voltage 2.95V ~ 5.5V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 64-LQFP
Case / Package 64-LQFP (10x10)
Family Name STM8
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 960
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898286-STM8S207RBT3
Ultra Librarian 3D Model Ultra Librarian STM8S207RBT3 CAD Model

Description

Product Overview: STM8S207RBT3 Microcontroller

The STM8S207RBT3 is a high-performance microcontroller from STMicroelectronics, designed to deliver the perfect blend of efficiency and power in a wide range of embedded applications. Built on an advanced 8-bit architecture, this microcontroller offers a robust set of features and is particularly suited for industrial and automotive applications due to its reliability and operational range.

Key Features

  • Core: The STM8 core operates at a frequency of up to 24 MHz, providing a good balance between processing power and energy consumption.
  • Memory: Equipped with 128 KB Flash program memory and 2 KB RAM, the STM8S207RBT3 ensures ample space for complex applications and efficient data handling.
  • Advanced Peripherals: A rich set of peripherals, including UART, SPI, I2C interfaces, and 10-bit ADC (analog to digital converter) with up to 16 channels, enhances the microcontroller's versatility.
  • Timers: Multiple timers, including a 16-bit general-purpose timer and an 8-bit basic timer, facilitate precise control and measurement for real-time tasks.
  • I/O Ports: With up to 52 I/O pins, the STM8S207RBT3 offers extensive interfacing capabilities.
  • Operating Voltage: The operating voltage range of 2.95 to 5.5 V caters to a broad spectrum of power requirements.
  • Temperature Range: A wide industrial temperature range from -40°C to 85°C ensures reliable operation in harsh conditions.

Applications

The STM8S207RBT3 is ideal for a variety of applications, including:

  • Industrial control systems
  • Automotive systems
  • Home appliances
  • Complex consumer electronics
  • Power management systems

Design Support

STMicroelectronics provides comprehensive design support for the STM8S207RBT3, including software libraries, development tools, and documentation to assist engineers in the rapid development of their projects. The microcontroller is also supported by the ST Visual Develop (STVD) and ST Visual Programmer (STVP) tools, which offer a user-friendly environment for writing, debugging, and programming the STM8S series MCUs.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 8BIT 8KB FLASH 38VQFN
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SDIP
Lowest to $3.2444
Atmel
Need more? Email Us
Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $17.4627

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7190 $51.4710
22+ $4.6926 $103.2372
33+ $4.5459 $150.0147
46+ $4.3993 $202.3678
59+ $4.2526 $250.9034
79+ $3.8127 $301.2033
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 485 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess