EN
  • EN
  • DE

2-5700-1GI=P10-2A

Part No 2-5700-1GI=P10-2A
Manufacturer E-T-A
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1153184-2-5700-1GI=P10-2A
Categories Custom Parts
Manufacturer E-T-A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2-5700-1GI=P10-2A CAD Model

Description

The 2-5700-1GI=P10-2A is a thermal circuit breaker manufactured by E-T-A Elektrotechnische Apparate GmbH. These devices protect electrical circuits from overloads and short circuits. Unlike fuses, thermal circuit breakers are resettable, offering a convenient and cost-effective solution for circuit protection. The specific designation indicates various parameters such as the current rating, trip characteristics, and terminal type.

Applications:

  • Power Supplies: Protects the output of power supplies from overloads.
  • Electrical Equipment: Used in various electrical appliances and machinery to prevent damage from excessive current.
  • Control Panels: Provides circuit protection in industrial control panels.
  • Automotive Applications: Protects electrical circuits in vehicles, such as lighting and accessory circuits.
  • Marine Applications: Suitable for protecting electrical circuits in boats and other marine vessels.

Features:

  • Thermal Operation: Trips based on the heating effect of the current flowing through the breaker.
  • Resettable: Can be manually reset after tripping, eliminating the need for replacement.
  • Overload and Short Circuit Protection: Protects against both overload and short circuit conditions.
  • Various Current Ratings: Available in a wide range of current ratings to suit different applications.
  • Various Trip Characteristics: Offers different trip curves to match the specific requirements of the protected circuit.

Benefits:

  • Improved Circuit Protection: Provides reliable protection against overloads and short circuits.
  • Reduced Downtime: Resettable design minimizes downtime compared to fuses.
  • Cost-Effective: Eliminates the need to replace fuses, saving money on replacement parts.
  • Easy to Use: Simple to install and reset.
  • Increased Safety: Protects equipment and personnel from electrical hazards.

Additional Details:

The specific current rating of the 2-5700-1GI=P10-2A must be determined from the product datasheet. The trip characteristic (e.g., slow blow, fast blow) determines how quickly the breaker will trip in response to an overcurrent condition. The terminal type specifies the method of connecting the breaker to the circuit. Installation should be performed by qualified personnel in accordance with all applicable electrical codes and regulations. The ambient temperature and altitude can affect the performance of the breaker. Consult the datasheet for detailed specifications and application notes.

You May Also Be Interested in

Microchip Technology
Lowest to $134.3284
Freescale Semiconductor - NXP
Need more? Email Us
Linear Technology
Need more? Email Us
Analog Devices Inc.
5B39 - INPUT/OUTPUT SUBSYSTEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
Molex, LLC
FFC/FPC Connector, Vertical, Surface Mount, ZIF Receptacle, 17 Circuits
Lowest to $1.3710
Voltage Multipliers Inc.
Need more? Email Us
Renesas Electronics America
Need more? Email Us
TE Connectivity
2 Way 1586359 Series Blue Wire Seal ForMATE-N-LOK Connector IP56 IP57 Rated
Lowest to $1.7901
Renesas Electronics America
IC FREQ TIMING GENERATOR 28SSOP / Intel CPU Server, PCI Express (PCIe), SATA Clock/Frequency Synthesizer, Spread Spectrum Clock Generator IC 400MHz 1 Output 28-SSOP
Lowest to $4.3657

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess