Products specifications Report Issue?

Category Switches - Accessories - Caps
Mfr E-Switch
Series TL6190
Package Tape & Reel
Product Status Active
Switch Type Tactile
Shape Round
Illumination Non-Illuminated
For Use With/Related Products TL6190 Series
Mounting Type Snap Fit
Base Product Number TL6190
Standard Package 4,200 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 778149-TL6190BUTTON
Ultra Librarian 3D Model Ultra Librarian TL6190BUTTON CAD Model

Description

The TL6190BUTTON is a switch cap accessory designed for use with the TL6190 series switches.

  • Shape: Round
  • Illumination: Non-Illuminated
  • Mounting: Snap Fit
  • Mounting Type: Surface Mount
  • Package: Tape & Reel
  • Quantity: 4,200 pieces (Standard)
  • Manufacturer: E-Switch
  • Series: TL6190

You May Also Be Interested in

MEC Switches
CAP PUSHBUTTON RECTANGULAR WHITE
Need more? Email Us
ECAD model for 1630006
EAO
CAP PUSHBUTTON SQUARE BLUE
Need more? Email Us
ECAD model for 19-951.6
NKK Switches
CAP PUSHBUTTON SQUARE GREEN
Need more? Email Us
ECAD model for AT465F
EAO
LENS GREEN 12,4X12,4 PLASTIC TRA
Need more? Email Us
ECAD model for 70-922.5
Schneider Electric
HARMONY XB6, GREEN LENS FOR CIRC
Need more? Email Us
ECAD model for ZB6YAV3
EAO
MUSHROOM-HEAD CAP GREEN D40 PLAS
Need more? Email Us
ECAD model for 704.604.5
RAFI USA
SWITCH CAP
Need more? Email Us
ECAD model for 5.52.008.115/0000
EAO
CAP PUSHBUTTON SQUARE GRN
Need more? Email Us
ECAD model for 31-955.5
NKK Switches
LB ILLUM PUSHBUTTON CAP
Need more? Email Us
ECAD model for AT4178JB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention