EN
  • EN
  • DE

PBH4UOANAGX

Part No PBH4UOANAGX
Manufacturer E-Switch
Catalog Pushbutton Switches
Description SWITCH PUSH 4PDT 0.1A 30V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches - Pushbutton Switches
Mfr E-Switch
Series PBH
Package Bulk
Product Status Active
Mounting Type Through Hole, Right Angle
Type Standard
Circuit 4PDT
Switch Function On-Mom
Current Rating (Amps) 100mA (DC)
Voltage Rating - DC 30 V
Actuator Type Plunger for Cap
Actuator Marking No Marking
Color - Actuator/Cap White
Illumination Type, Color -
Illumination Voltage (Nominal) -
Termination Style PC Pin
Ingress Protection -
Features -
Panel Cutout Dimensions -
Temperature Range - Operating -20°C ~ 70°C
Mechanical Life 30,000 Cycles
Electrical Life 10,000 Cycles
Base Product Number PBH4
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.50.9031
Win Source Part Number 1376199-PBH4UOANAGX
Ultra Librarian 3D Model Ultra Librarian PBH4UOANAGX CAD Model

Description

The E-Switch 1376199-PBH4UOANAGX is a standard pushbutton switch.

  • Manufacturer: E-Switch
  • Product: 1376199-PBH4UOANAGX
  • Series: PBH
  • Circuit: 4PDT
  • Current Rating: 100mA (DC)
  • Voltage Rating: 30V DC
  • Actuator: Plunger for Cap
  • Actuator/Cap Color: White
  • Termination Style: PC Pin
  • Mounting: Through Hole, Right Angle
  • Packaging: Bulk
  • Mechanical Life: 30,000 Cycles
  • Electrical Life: 10,000 Cycles

You May Also Be Interested in

Schurter Inc.
SWITCH PUSHBUTTON SPST-NO
Need more? Email Us
E-SWITCH
SWITCH PUSH SPST-NO 3A 120V
Need more? Email Us
C&K Components
SWITCH PUSH SPST-NO 1A 120V
Need more? Email Us
Schurter Inc.
SWITCH PUSH SPST-NO 125MA 48V
Lowest to $5.9350
Schurter Inc.
SWITCH PUSH SPST-NO 125MA 48V
Need more? Email Us
C&K Components
SWITCH PUSH SPST-NO 0.4VA 20V
Need more? Email Us
NKK Switches
SWITCH PUSHBUTTON SPDT 3A 125V
Need more? Email Us
Omron
SWITCH PUSH SPST-NO 0.05A 24V
Need more? Email Us
NKK Switches
SWITCH PUSHBUTTON DPDT 3A 125V
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess