Products specifications Report Issue?

Category CapacitorsAluminum Electrolytic Capacitors
Mfr Vishay Beyschlag/Draloric/BC Components
Series 038 RSU
Packaging Bulk
Part Status Obsolete
Capacitance 47 μF
Tolerance ±20%
Voltage - Rated 50 V
Lifetime @ Temp. 2500 Hrs @ 85°C
Operating Temperature -40°C ~ 85°C
Applications General Purpose
Ripple Current @ High Frequency 247.5 mA @ 10 kHz
Lead Spacing 0.098" (2.50mm)
Size / Dimension 0.248" Dia (6.30mm)
Height - Seated (Max) 0.492" (12.50mm)
Mounting Type Through Hole
Package / Case Radial, Can
Ultra Librarian 3D Model Ultra Librarian MAL203851479E3 CAD Model

You May Also Be Interested in

Panasonic
CAP ALUM 100UF 20% 25V SMD
Lowest to $0.2476
ECAD model for EEE-FK1E101P
Murata Electronics North America
CAP CER 1PF 100V C0G/NP0 0603
Lowest to $0.0296
ECAD model for GCM1885C2A1R0BA16D
Panasonic
CAP ALUM 470UF 20% 10V RADIAL TH
Need more? Email Us
ECAD model for EEU-FC1A471
United Chemi-Con
CAP ALUM 22UF 20% 25V SMD
Need more? Email Us
ECAD model for EMVA250ARA220ME55G
Murata Electronics North America
CAP CER 6.2PF 50V C0G/NP0 0201
Lowest to $0.0022
ECAD model for GRM0335C1H6R2CA01D
Murata Electronics North America
CAP CER 3.9PF 50V C0G/NP0 0603
Need more? Email Us
ECAD model for GCM1885C1H3R9BA16D
Murata Electronics North America
CAP CER 1000PF 50V X7R 0805
Need more? Email Us
ECAD model for GCJ216R71H102KA01D
United Chemi-Con
CAP ALUM 82UF 20% 420V RADIAL TH
Need more? Email Us
ECAD model for EKHE421ELL820MUN3S
Murata Electronics North America
CAP CER 180PF 50V C0G/NP0 0603
Lowest to $0.0175
ECAD model for GCM1885C1H181JA16D

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.1797
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
145+ $0.3970 $57.5650
345+ $0.3258 $112.4010
535+ $0.3156 $168.8460
735+ $0.3054 $224.4690
950+ $0.2953 $280.5350
1,270+ $0.2648 $336.2960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 6,578 pieces
MOQ: 145 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention