Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 950945-EBE20AE4ACFA-6E-E
Series *
Ultra Librarian 3D Model Ultra Librarian EBE20AE4ACFA-6E-E CAD Model

Description

This electronic component is a memory module categorized under the series of electronic components with an unspecified series.

  • Function: The product is designed to store data and information in a computer system.
  • Importance: It is a vital component that ensures the smooth running of the computer system.
  • Win Source Part Number: 950945-EBE20AE4ACFA-6E-E
  • Specification: The specification of the product is not provided.

You May Also Be Interested in

Kingston
DDR5-4800 SODIMM Kit FURY Impact (32GB 2x16G)
Need more? Email Us
ECAD model for KF548S38IBK2-32
Kingston
DDR5-4800B 2Gx64 UDIMM FURY Beast (16GB) RGB
Need more? Email Us
ECAD model for KF548C38BBA-16
Corsair
DDR5-6400 UDIMM Kit Vengeance RGB (48GB 2x24G) Black
Need more? Email Us
ECAD model for CMK48GX5M2B6400C36
Kingston
DDR5-6000 UDIMM Kit FURY Renegade RGB (32GB 2x16G)
Need more? Email Us
ECAD model for KF560C32RSAK2-32
Adata
DDR5-6000 2Gx64 UDIMM LANCE RGB (16GB)
Need more? Email Us
ECAD model for AX5U6000C4016G-CLARBK
Samsung
DDR5-4800B 2Gx80 ECC UDIMM 1Rx8 (16GB)
Need more? Email Us
ECAD model for M324R2GA3BB0-CQKOL
Kingston
DDR5-5600 SODIMM FURY Impact 2Rx8 (32GB)
Need more? Email Us
ECAD model for KF556S40IB-32
Kingston
DDR5-7600 2Gx64 UDIMM FURY Renegade White (16GB)
Need more? Email Us
ECAD model for KF576C38RW-16
Hynix Semiconductor
DDR5-4800B 4Gx64 SODIMM 2Rx8 (32GB)
Need more? Email Us
ECAD model for HMCG88AEBSA092N

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention