EN
  • EN
  • DE

DHNF-06F-T-V-T/R

Part No DHNF-06F-T-V-T/R
Manufacturer Diptronics
Catalog Custom Parts (B - D)
Description 6 POLES SMT ACT FLAT wt.Tape
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1149646-DHNF-06F-T-V-T/R
Categories Custom Parts
Manufacturer Diptronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DHNF-06F-T-V-T/R CAD Model

Description

The DHNF-06F-T-V-T/R is a header connector manufactured by Diptronics. This connector is a key component for board-to-board connections and signal transmission in various electronic devices. It is designed for reliable performance and ease of assembly.

Applications

  • Board-to-board connections
  • Signal transmission
  • Data communication
  • Consumer electronics
  • Industrial equipment
  • Telecommunication systems

Features

  • Through-hole mounting
  • Vertical orientation
  • 6 contacts
  • Tape and reel packaging for automated assembly (T/R)
  • Durable construction

Benefits

  • Facilitates reliable board-to-board connections
  • Enables efficient signal transmission
  • Simplifies automated assembly processes
  • Ensures long-term performance
  • Suitable for high-density PCB layouts

Additional Details

The DHNF-06F-T-V-T/R connector features a 2.54mm pitch. Its physical dimensions and detailed specifications, including current rating, voltage rating, and operating temperature range, are best found in the official Diptronics datasheet. The "-V" signifies a Vertical orientation. The T/R at the end indicates that the component is supplied in tape and reel packaging for automated pick-and-place assembly.

The key characteristic of this part is its suitability for automated assembly, which reduces manufacturing costs and increases production efficiency. Always refer to the official datasheet for precise specifications and recommended PCB layout guidelines.

You May Also Be Interested in

Ledil
REFLECTOR FOR BRIDGELUX BXRA / Reflector 24° Wide Round, 70mm Adhesive, Position Pins
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 27V 250MW TO236AB / Zener Diode 27 V 250 mW ±5% Surface Mount TO-236AB
Lowest to $0.0732
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
TDK Corporation
Lowest to $0.0244
Chilisin
Need more? Email Us
AVX Corp/Kyocera Corp
Lowest to $0.9794
TDK Corporation
Lowest to $0.1360
Chilisin
Lowest to $0.0019
Texas Instruments
MAGNETIC SWITCH LATCH SOT23-3 / Digital Switch Latch Digital Hall Effect SOT-23-3
Lowest to $0.0795

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess