EN
  • EN
  • DE

DHNF-04-T-V

Part No DHNF-04-T-V
Manufacturer Diptronics
Catalog DIP Switches
Description DHNF-04-T-V Diptronics DIP Switches / SIP Switches 25mA/24VDC 4 POS TOP TAPE datasheet, inventory, & pricing.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diptronics
Product Category DIP Switches / SIP Switches
RoHS Details
Packaging Tube
Illuminated Non-Illuminated
Number of Positions 4 Position
Switch Type DIP
Actuator Flush
Terminal Pitch 1.27 mm
Contact Form SPST
Termination Style SMD/SMT
Current Rating 25 mA
Voltage Rating DC 24 VDC
Series DHNF
Actuator Style Flush
Brand Diptronics
Contact Plating Gold
Life 1000 Cycle
Maximum Operating Temperature + 85 C
Minimum Operating Temperature - 40 C
Mounting Style PCB Mount
Product Type DIP Switches
Factory Pack Quantity Factory Pack Quantity 75
Subcategory Switches
Part # Aliases 106-FHD4T-EV
Ultra Librarian 3D Model Ultra Librarian DHNF-04-T-V CAD Model

You May Also Be Interested in

Apem Inc.
SWITCH SLIDE DIP SPST 0.05A 24V
Need more? Email Us
Omron
SWITCH SLIDE DIP SPST 0.025A 24V
Lowest to $4.1005
Diptronics
DIP Switches / SIP Switches Half Pitch Dip switch 2.2mm height
Lowest to $0.7169
Diptronics
DIP Switches / SIP Switches Dip switch End Stackable
Lowest to $0.5305
Alps Alpine
DIP Switches / SIP Switches DIP ON OFF 3P 3 Top Slide 0.1A 50V
Lowest to $0.5531
CTS Electrocomponents
SWITCH SLIDE DIP SPST 25MA 24V / Dip Switch SPST 12 Position Surface Mount Slide (Standard) Actuator 25mA 24VDC
Lowest to $2.7663
Omron
SWITCH ROTARY DIP HEX 25MA 24V
Need more? Email Us
Omron
DIP Switches / SIP Switches Half Pitch SMT DIP Switch
Lowest to $2.1195
Alps Alpine
DIP Switches / SIP Switches DIP ON OFF 8P 8 Top Slide 0.1A 50V
Lowest to $0.9861

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8732 $52.3920
140+ $0.7165 $100.3100
220+ $0.6941 $152.7020
300+ $0.6717 $201.5100
390+ $0.6493 $253.2270
520+ $0.5821 $302.6920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess