EN
  • EN
  • DE

DHNF-02-T-V-T/R

Part No DHNF-02-T-V-T/R
Manufacturer Diptronics
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1200281-DHNF-02-T-V-T/R
Categories Custom Parts
Manufacturer Diptronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DHNF-02-T-V-T/R CAD Model

Description

The DHNF-02-T-V-T/R is a connector manufactured by Diptronics. Based on the part number, it is likely a header or socket connector used for board-to-board or wire-to-board connections. The specific details regarding its pin count, pitch, and other specifications would need to be confirmed with the manufacturer's datasheet.

Applications

  • Printed Circuit Board (PCB) connections
  • Internal wiring within electronic devices
  • Signal and power transmission
  • Connecting modules or sub-assemblies
  • Data communication interfaces

Features

  • Through-hole mounting
  • 2 positions (based on -02 in the part number)
  • Tape and Reel packaging (indicated by /R)
  • High-temperature thermoplastic housing
  • Tin-plated contacts
  • Vertical orientation (indicated by -V-)

Benefits

  • Reliable electrical connection
  • Easy to mount on PCBs
  • Durable construction
  • Suitable for automated assembly processes
  • Compact size for space-constrained applications
  • Cost-effective solution for signal and power connections

Additional Details

The 'DHNF' likely designates the series of connectors from Diptronics. The '-02' indicates that the connector has 2 positions or contacts. The '-T-' within the part number likely signifies a specific type of terminal or contact material. The '-V-' suggests a vertical mounting orientation on the PCB. 'T/R' indicates that the connector is packaged on Tape and Reel for automated pick and place assembly processes.

This type of connector is commonly used for connecting wires to a PCB or for making board-to-board connections within electronic devices. Its through-hole mounting style provides a secure and reliable connection. The tin-plated contacts offer good conductivity and corrosion resistance. The high-temperature thermoplastic housing ensures the connector can withstand soldering temperatures during assembly.

The DHNF-02-T-V-T/R is a standard component used in many electronic applications where reliable and cost-effective connections are required. It's important to consult the manufacturer's datasheet for specific electrical and mechanical specifications to ensure it meets the requirements of the application.

You May Also Be Interested in

HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Lowest to $0.0335
Chilisin
Lowest to $0.0021
Panjit
Z-diode 0, 8W 47V 5% SOD123FL
Need more? Email Us
Infineon Technologies
Date Code: 0345/0413/0443+; RoHS Compliant: Yes;
Lowest to $0.0196
Diodes Incorporated
ZENER DIODE SOT23 T&R 3K / Zener Diode 18 V 300 mW ±6.39% Surface Mount SOT-23-3
Lowest to $4.3657
SHENZHEN FUMAN ELECTRONICS CO., LTD.
Lowest to $0.0402
Rectron USA
DIODE ZENER 3.3V 500MW SOD-323 / Zener Diode 3.3 V 500 mW ±2% Surface Mount SOD-323
Lowest to $0.0437
Panjit
SURFACE MOUNT SILICON ZENER DIOD / Zener Diode 51 V 200 mW ±2% Surface Mount SOD-323
Need more? Email Us
HOKURIKU ELECTRIC INDUSTRY CO.,LTD
Surface Mount Thick Film Chip Resistors
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess