EN
  • EN
  • DE

B125S-SLIM

Part No B125S-SLIM
Manufacturer Diotec Semiconductor AG
Catalog Discrete Semiconductor Products
Description BRIDGE RECT 1P 250V 1A 4-SO-DIL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor ProductsDiodesBridge Rectifiers
Manufacturer Diotec Semiconductor
Part Status Active
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 250 V
Current - Average Rectified (Io) 1 A
Voltage - Forward (Vf) (Max) @ If 1.1 V @ 1 A
Current - Reverse Leakage @ Vr 5 μA @ 250 V
Operating Temperature -50°C ~ 150°C (TJ)
Mounting Type Surface Mount
Package / Case 4-SMD, Gull Wing
Supplier Device Package 4-SO-DIL SLIM
Base Product Number B125S
Packaging Tape & Reel (TR)Cut Tape (CT)
Ultra Librarian 3D Model Ultra Librarian B125S-SLIM CAD Model

You May Also Be Interested in

Vishay
DIODE STANDARD 75V 150MA SOD323
Need more? Email Us
General Semiconductor
DIODE ARR SCHOT 200V 30A TO247AD
Lowest to $13.6363
Infineon Technologies
IGBT NPT FS 1200V 50A TO247-3
Need more? Email Us
NXP / Nexperia
IC
Need more? Email Us
ON Semiconductor
IGBT 400V 41A TO-262
Need more? Email Us
ON Semiconductor
IGBT FIELD STOP 1200V 70A TO-247
Need more? Email Us
Siliconix
MOSFET N-CH 30V 9A PPAK SO-8
Need more? Email Us
General Semiconductor
DIODE SCHOTTKY 45V 20A TO263AB
Lowest to $2.1819
General Semiconductor
DIODE STANDARD 300V 30A TO247AC
Lowest to $7.2410

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
330+ $0.1527 $50.3910
800+ $0.1253 $100.2400
1,240+ $0.1214 $150.5360
1,705+ $0.1175 $200.3375
2,205+ $0.1136 $250.4880
2,950+ $0.1018 $300.3100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 330 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess