EN
  • EN
  • DE

MAX3362EKA#TG15

Part No MAX3362EKA#TG15
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description Single Transmitter/Receiver RS-422/RS-485 8-Pin SOT-23 | IC TXRX RS-485/RS-422 SOT23
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Status Obsolete
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Half
Receiver Hysteresis 50mV
Data Rate 20Mbps
Supply Voltage (V) 3.14V ~ 3.47V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SOT-23-8
Supplier Device Package SOT-23-8
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 703200-MAX3362EKA#TG15
Series MAX series
Family Name MAX3362
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3362EKA#TG15 CAD Model

Description

Maxim Integrated's MAX3362EKA#TG15: High-Performance, Low-Voltage Level Translator

The MAX3362EKA#TG15 is a cutting-edge level translator device from Maxim Integrated, designed to provide a seamless interface between circuits operating at different voltage levels. This compact, high-speed bidirectional level translator is part of Maxim's extensive lineup of interface products, offering a reliable solution for multi-voltage system communication.

Key Features

  • Versatility: The MAX3362EKA#TG15 is capable of translating signals between two different voltage domains, ranging from 1.2V to 5.5V, which makes it suitable for a wide array of applications, from battery-powered devices to industrial systems.
  • Low Power Consumption: Designed with energy efficiency in mind, this level translator operates with minimal power consumption, making it an ideal choice for portable and battery-operated applications.
  • High-Speed Operation: It supports high-speed signal transfer, ensuring that communication between devices is both reliable and fast, which is crucial for modern, high-performance electronics.
  • Compact SOT23 Package: The MAX3362EKA#TG15 comes in a tiny SOT23-8 package, which saves valuable board space and is ideal for space-constrained applications.
  • Flow-Through Pinout: The translator's flow-through pinout simplifies PCB layout by making it easier to route traces between the translator and the devices it interfaces with.

Applications

The versatility of the MAX3362EKA#TG15 allows it to be used in a variety of applications, including:

  • Mobile Devices
  • Portable Electronics
  • Data Communication Systems
  • Level Translation for GPIB Bus Signals
  • Low-Voltage ASIC Level Translation

Reliable Performance

With Maxim Integrated's reputation for producing high-quality, reliable components, the MAX3362EKA#TG15 is designed to meet the stringent requirements of today's electronic devices. Whether it's for interfacing low-voltage peripherals to a higher voltage microcontroller or for ensuring signal integrity in a mixed-voltage environment, this level translator is engineered to provide a dependable solution.

Overall, the MAX3362EKA#TG15 is a testament to Maxim Integrated's commitment to innovation and excellence in the field of integrated circuit design. It exemplifies the company's dedication to providing components that enhance the performance and functionality of electronic systems worldwide.

You May Also Be Interested in

Infineon Technologies
IC TRANSCEIVER FULL 1/1 DSO-14 / 1/1 Transceiver Full CANbus PG-DSO-14-37
Lowest to $2.9105
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $5.6536
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105
NXP / Nexperia
IC TRANSCEIVER HALF 1/1 8HVSON / 1/1 Transceiver Half LINbus 8-HVSON (3x3)
Lowest to $2.6368
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
Texas Instruments
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half CANbus 8-SOIC
Lowest to $5.1824
Union Semiconductor
3 DRIVER/5 RECEIVER RS 232 / 3/5 Transceiver Full RS232 28-TSSOP
Lowest to $0.9939
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Microchip Technology
IC TRANSCEIVER HALF 1/1 8VDFN / 1/1 Transceiver Half CAN 8-VDFN (3x3)
Lowest to $0.6437

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess