EN
  • EN
  • DE
  • IT

LL4151

Part No LL4151
Manufacturer DIOTEC Electronics Corporation
Catalog Diodes, Rectifiers - Single
Description DIODE SOD-80 75V 0.2A 4NS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 613876-LL4151
HTSUS 8541.10.0000
REACH Status REACH Unaffected
MSL Level 1 (Unlimited)
Standard Package 2,500 pcs
Operating Temperature - Junction -50°C ~ 175°C
Supplier Device Package SOD-80C
Package / Case DO-213AC, MINI-MELF, SOD-80
Mounting Type Surface Mount
Capacitance @ Vr, F 4pF @ 0V, 1MHz
Current - Reverse Leakage @ Vr 50 nA @ 50 V
Reverse Recovery Time (trr) 4 ns
Speed Small Signal =< 200mA (Io), Any Speed
Voltage - Forward (Vf) (Max) @ If 1 V @ 50 mA
Current - Average Rectified (Io) 200mA
Voltage - DC Reverse (Vr) (Max) 50 V
Technology Standard
Product Status Active
Package Tape & Reel
Mfr DIOTEC Electronics Corporation
Category Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Ultra Librarian 3D Model Ultra Librarian LL4151 CAD Model

Description

The 613876-LL4151 is a rectifier diode that is commonly used in electronic circuits from DIOTEC Electronics Corporation.

  • Small Signal Speed: Less than 200mA
  • Package: Tape and Reel
  • Standard Package: 2,500 pcs
  • Maximum Voltage: 50V
  • Average Rectified Current: 200mA
  • Forward Voltage: 1V @ 50mA
  • Reverse Recovery Time: 4ns
  • Reverse Leakage Current: 50nA @ 50V
  • Operating Temperature: -50°C to 175°C
  • Mounting: Surface Mount
  • Status: Active

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1467
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess