EN
  • EN
  • DE
  • IT

UCC3919DG4

Part No UCC3919DG4
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description 3-V TO 8-V HOT SWAP POWER MANAGER
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Supply and Demand Status Limited
Popularity Medium
Manufacturer Homepage www.ti.com
Win Source Part Number 1276527-UCC3919DG4
Feature Pins CAP, CT, /FLT, IBIAS, IMAX, L/R, PL, /SD
Manufacturer Package 16-SOIC
Package 16-SOIC (0.154", 3.90mm Width)
Mounting SMD
Operating Supply Current 1mA
Operating Temperature Range 0°C ~ 70°C
Operating Supply Voltage 3 V ~ 8 V
Programmable Features Auto Retry, Circuit Breaker, Current Limit, Fault Timeout, Latched Fault
Features UVLO
Applications General
Internal Switch(s) No
Number of Channels 1
Type Hot Swap Controller
Part Status Obsolete(EOL)
Packaging Tube
Manufacturer Texas Instruments
Categories Integrated Circuits (ICs)
Ultra Librarian 3D Model Ultra Librarian UCC3919DG4 CAD Model

Description

Product Overview: Texas Instruments UCC3919DG4

The UCC3919DG4 from Texas Instruments is a robust and efficient power management integrated circuit designed to facilitate precise power distribution and control in electronic devices. This versatile power sequencer chip offers a multitude of features that make it an ideal choice for a wide range of applications, including telecommunications, data servers, and industrial systems.

Key Features

  • Power Sequencing: The UCC3919DG4 is engineered to manage the power sequence of multiple supply voltages in electronic systems, ensuring that each voltage rail comes up and goes down in the correct order to protect sensitive components.
  • Voltage Monitoring: It includes under-voltage lockout (UVLO) capabilities to monitor voltage levels and prevent system operation under conditions that could potentially cause damage.
  • Programmable Delays: The device allows for programmable delays and timing sequences, providing designers with the flexibility to tailor the power-up and power-down sequences to specific system requirements.
  • Multiple Output Channels: With multiple output channels, the UCC3919DG4 can control various power rails independently, adding to its versatility in complex electronic systems.
  • Over-Temperature Protection: The built-in over-temperature protection feature safeguards the system against excessive heat, enhancing the reliability and longevity of the application.
  • Compact Package: Housed in a surface-mount SOIC-16 package, the UCC3919DG4 is designed for space-constrained applications, providing powerful functionality without occupying significant board space.

Applications

The UCC3919DG4 is suitable for a wide array of applications that require reliable and sequenced power management. It is commonly used in:

  • Server and telecom power supplies
  • Industrial control systems
  • Network routers and switches
  • Complex multi-rail digital systems

Quality and Reliability

As with all Texas Instruments products, the UCC3919DG4 is manufactured to high standards of quality and reliability. It operates over a wide temperature range and is designed to meet the stringent requirements of industrial and commercial applications, ensuring consistent performance and a long operational lifespan.

Overall, the Texas Instruments UCC3919DG4 is a sophisticated power management solution that offers precise control, flexibility, and protection for advanced electronic systems.

You May Also Be Interested in

Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR GP 10UMAX
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Texas Instruments
IC HOT SWAP CTRLR GP 10VSSOP
Lowest to $4.3657
Microchip Technology
IC HOT SWAP CTRLR GP 8SOIC
Lowest to $4.6568
Texas Instruments
IC HOT SWAP CTRLR GP 20TSSOP
Lowest to $4.3657
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us
Maxim Integrated
IC DUAL HOT-SWAP CTRLR 16-QSOP
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess