EN
  • EN
  • DE

B250S2A-SLIM

Part No B250S2A-SLIM
Manufacturer DIOTEC Electronics Corporation
Catalog Bridge Rectifiers
Description 1PH BRIDGE SO-DIL 600V 2.3A / Bridge Rectifier Single Phase Standard 600 V Surface Mount TO-269AA MINIDIL SLIM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Manufacturer Diotec Semiconductor
Packaging Reel - TR
Diode Type Single Phase
Technology Standard
Voltage - Peak Reverse (Max) 600 V
Current - Average Rectified (Io) 2.3 A
Voltage - Forward (Vf) (Max) @ If 950 mV @ 2 A
Current - Reverse Leakage @ Vr 5 µA @ 600 V
Temperature Range - Operating -50°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package TO-269AA, 4-BESOP
Supplier Device Package TO-269AA MINIDIL SLIM
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
HTSUS 8541.10.0000
Other Part Number 2796-B250S2A-SLIMTR
Standard Package 1,500
Win Source Part Number 1324279-B250S2A-SLIM
Ultra Librarian 3D Model Ultra Librarian B250S2A-SLIM CAD Model

Description

The Diotec Semiconductor B250S2A-SLIM is a single-phase bridge rectifier that has a current of 2.3 A and a voltage of 600 V.

  • Current: 2.3 A
  • Voltage: 600 V
  • Voltage Forward (Vf) (Max) @ If: 950 mV @ 2 A
  • Current Reverse Leakage @ Vr: 5 μA @ 600 V
  • Supplier Device Package: TO-269AA MINIDIL SLIM
  • Temperature Range - Operating: -50°C to 150°C (TJ)
  • Package: Reel of 1,500 pcs
  • HTSUS: 8541.10.0000
  • Other Part Number: 2796-B250S2A-SLIMTR
  • ROHS3 Compliant: Yes

You May Also Be Interested in

Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 2A GBL
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 6A KBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 6A PB-6
Need more? Email Us
Taiwan Semiconductor
BRIDGE RECT 1PHASE 400V 4A KBL
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 400V 4A GBU
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1P 600V 1.5A SDB-1
Need more? Email Us
Micro Commercial Co
BRIDGE RECT 1PHASE 50V 10A GBJ
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 50V 3A GBPC6
Need more? Email Us
Vishay
BRIDGE RECT 1PHASE 100V 1A DFS
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess