EN
  • EN
  • DE

ZXTD4591E6TA

Part No ZXTD4591E6TA
Manufacturer Diodes Incorporated
Catalog Transistors (BJT) - Arrays
Description TRANS NPN/PNP 60V 1A SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Transistor Polarity NPN, PNP
Maximum Current Collector 1A
VCEO Maximum Collector-Emitter Breakdown Voltage 60V
Max Vce (sat) 600mV @ 100mA, 1A / 500mV @ 100mA, 1A
Collector Cut-off Current(Max) 100nA
Typical Gain (hFE) (Min) 100 @ 500mA, 5V
Maximum Power Dissipation 1.1W
Frequency - Transition 150MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 004882-ZXTD4591E6TA
Family Name ZXTD4591E6
Introduction Date February 06, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZXTD4591E6TA CAD Model

Description

Introducing the ZXTD4591E6TA - A High-Performance Bipolar Transistor from Diodes Incorporated

The ZXTD4591E6TA is a cutting-edge bipolar transistor designed by the renowned semiconductor manufacturer, Diodes Incorporated. This versatile and efficient transistor is specifically engineered to meet the demanding requirements of modern electronic applications. With its robust design and superior performance characteristics, the ZXTD4591E6TA is an ideal choice for designers looking to enhance the efficiency and reliability of their circuits.

Key Features:

  • High Current Capacity: The ZXTD4591E6TA can handle significant current, making it suitable for power regulation and switching applications that require high efficiency and density.
  • Low Saturation Voltage: This transistor exhibits a low VCE(sat) which minimizes power loss and improves overall system efficiency, particularly in low voltage operations.
  • Fast Switching Speeds: With its rapid switching capabilities, the ZXTD4591E6TA ensures swift response times in circuits, essential for high-speed signal processing and power management.
  • Compact SOT23 Package: The small footprint of the SOT23 package allows for a more compact circuit design, saving valuable board space in densely packed electronic assemblies.

Applications:

The ZXTD4591E6TA is a versatile component that can be employed in a wide array of applications, including but not limited to:

  • Power management circuits
  • DC-DC converters
  • Battery chargers
  • Voltage regulators
  • Motor control circuits
  • LED lighting solutions

Quality and Reliability:

Diodes Incorporated is committed to delivering high-quality products, and the ZXTD4591E6TA is no exception. Manufactured with precision and tested rigorously to ensure it meets the industry's highest standards, this transistor promises long-term reliability and performance in a wide range of environmental conditions.

Whether you're designing power supplies, working on automotive electronics, or developing consumer electronics, the ZXTD4591E6TA from Diodes Incorporated offers the performance and reliability needed to drive your projects forward. Its combination of power handling, efficiency, and space-saving design makes it an essential component for any modern electronic device.

You May Also Be Interested in

Sanken
TRANS 4NPN DARL 100V 3A 12SIP
Lowest to $3.0406
Sanken
N-channel General purpose
Lowest to $16.3640
Sanken
N-channel With built-in flywheel diode
Need more? Email Us
Central Semiconductor Corp
NPN SILICON EUAL TRANSISTOR
Need more? Email Us
Infineon Technologies
TRANS NPN/PNP 40V 0.2A SOT363-6
Lowest to $0.0947
Sanken
TRANS 3NPN/3PNP DARL 60V 12SIP
Need more? Email Us
Infineon Technologies
TRANS 2NPN 40V 0.2A SOT363
Need more? Email Us
Sanken
TRANS 2NPN/2PNP DARL 100V 12SIP
Need more? Email Us
Sanken
TRANS 4NPN DARL 100V 2A 12-SIP
Lowest to $7.9304

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.7128 $53.4600
150+ $0.6677 $100.1550
235+ $0.6452 $151.6220
335+ $0.6000 $201.0000
435+ $0.5775 $251.2125
545+ $0.5549 $302.4205
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess