EN
  • EN
  • DE

ZXT14N50DXTA

Part No ZXT14N50DXTA
Manufacturer Diodes Incorporated
Catalog HOT - SALES and EOL Components (U - Z)
Description 50V NPN SILICON LOW SATURATION SWITCHING TRANSISTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Diodes Incorporated
Win Source Part Number 414073-ZXT14N50DXTA
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ZXT14N50DXTA CAD Model

Description

The ZXT14N50DXTA is a cutting-edge, high-performance bipolar transistor from Diodes Incorporated, designed to cater to a wide range of power management applications. This device is a testament to Diodes Incorporated's commitment to providing innovative solutions that enhance efficiency and reliability in electronic circuits.

Key Features

  • High Current Capability: The ZXT14N50DXTA is capable of handling continuous collector currents up to 1A, making it suitable for high-power applications.
  • High Voltage Tolerance: With a collector-emitter voltage (VCEO) of 50V, it can easily manage applications that require high voltage operations.
  • Low Saturation Voltage: The device offers a low collector-emitter saturation voltage, which reduces power loss and improves efficiency in switching applications.
  • Fast Switching Speed: The fast switching response of the ZXT14N50DXTA is ideal for high-frequency operations, contributing to better performance in power conversion and regulation circuits.
  • Thermal Performance: Excellent thermal characteristics ensure that the device operates reliably over a wide temperature range.

Applications

The versatile nature of the ZXT14N50DXTA makes it suitable for an array of applications, including:

  • DC-DC converters
  • Power supplies
  • Motor control circuits
  • Lighting systems
  • Switching regulators

Package and Quality

The ZXT14N50DXTA comes in a compact SOT23 surface-mount package, which is not only space-saving but also facilitates easier mounting and integration into various circuit designs. Diodes Incorporated ensures that each device meets rigorous quality standards, providing dependable performance and longevity.

Conclusion

In conclusion, the ZXT14N50DXTA from Diodes Incorporated is a robust and versatile bipolar transistor that offers a combination of high voltage and current handling, low power dissipation, fast switching speeds, and reliable thermal performance. Its broad range of applications and compact packaging make it an excellent choice for designers looking to enhance power management efficiency in their electronic projects.

You May Also Be Interested in

Atmel
Need more? Email Us
Atmel
Lowest to $1.9623
Via
Need more? Email Us
ON Semiconductor
Need more? Email Us
Vishay
Monolithic N-Channel JFET Duals
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING MODE POWER SUPPLY APPLICATION
Lowest to $1.7695
Atmel
Frequency Synthesizer for Radio Tuning
Need more? Email Us
Toshiba Semiconductor and Storage
Lowest to $0.1178
Qualcomm
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess