EN
  • EN
  • DE

ZXRE125FN8TA

Part No ZXRE125FN8TA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.22V 8SOP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Obsolete(EOL)
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.22V
Output Current 20mA
Tolerance ±3%
Temperature Coefficient 75ppm/°C
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 8μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 8-SOP
Win Source Part Number 1120419-ZXRE125FN8TA
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian ZXRE125FN8TA CAD Model

Description

The ZXRE125FN8TA is a high-precision voltage reference component manufactured by Diodes Incorporated, a leading supplier in the semiconductor market. This product is designed to offer a stable and precise voltage reference for various applications, including analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and power supply monitoring.

Key Features

  • High Accuracy: The ZXRE125FN8TA offers an impressive initial accuracy, ensuring reliable performance for applications requiring high precision.
  • Low Temperature Coefficient: With its low temperature coefficient, this voltage reference maintains consistent performance across a wide range of operating temperatures, making it suitable for challenging environmental conditions.
  • Wide Operating Voltage Range: It supports a broad range of input voltages, providing versatility in various circuit designs and applications.
  • Low Dropout Voltage: The device features a low dropout voltage, which enhances its efficiency and allows for operation with minimal power loss.
  • Surface-Mount Package: Encased in an SOT23 surface-mount package, the ZXRE125FN8TA is ideal for space-constrained applications and modern PCB designs.

Applications

The ZXRE125FN8TA is suitable for a variety of applications across different industries. Its precision and stability make it an excellent choice for:

  • Industrial and laboratory instrumentation
  • Data acquisition systems
  • Portable and battery-powered equipment
  • Automotive electronics
  • Telecommunications infrastructure

Technical Specifications

Some of the technical specifications that highlight the capabilities of the ZXRE125FN8TA include:

  • Output Voltage: Typically 1.25V
  • Initial Accuracy: Specified at a high level
  • Temperature Coefficient: Low, ensuring minimal drift over temperature variations
  • Package Type: SOT23
  • Operating Temperature Range: Specified for a broad range to ensure reliability in various environments

With its focus on precision and stability, the ZXRE125FN8TA from Diodes Incorporated stands out as a reliable component for critical applications where voltage reference accuracy is paramount. It is a testament to Diodes Incorporated's commitment to providing high-quality, innovative semiconductor solutions.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess