EN
  • EN
  • DE

LTC6655BHLS8-5

Part No LTC6655BHLS8-5
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.025% 8LCC / Series Voltage Reference IC Fixed 5V V ±0.025% 5 mA 8-CLCC (5x5)
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 5V
Current - Output 5 mA
Tolerance ±0.025%
Temperature Coefficient 2ppm/°C
Noise - 0.1Hz to 10Hz 0.25ppmp-p
Noise - 10Hz to 10kHz 0.67ppmrms
Voltage - Input 5.2V ~ 13.2V
Current - Supply 7.5mA
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-CLCC
Supplier Device Package 8-CLCC (5x5)
Base Product Number LTC6655
Standard Package 1
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 1350190-LTC6655BHLS8-5
Ultra Librarian 3D Model Ultra Librarian LTC6655BHLS8-5 CAD Model

Description

Analog Devices Inc. LTC6655BHLS8-5 Precision Voltage Reference

The LTC6655BHLS8-5 is a high-precision, low-noise, low-drift voltage reference from Analog Devices Inc., designed to ensure stability and accuracy in a wide array of applications. This reference device is part of the LTC6655 series, known for its excellent temperature stability and output voltage precision, making it an ideal choice for high-performance data converters, precision instruments, and industrial control systems.

Key Features

  • Output Voltage: The LTC6655BHLS8-5 provides a fixed 5V output, which is a common reference voltage for many electronic components and systems.
  • Low Noise: It boasts an exceptionally low noise specification, contributing to superior signal integrity in sensitive applications such as medical equipment and high-end audio.
  • High Stability: With long-term stability and low drift over time and temperature, this voltage reference ensures reliable performance even under varying environmental conditions.
  • Wide Operating Temperature Range: The device is operational over a broad temperature range, making it suitable for both commercial and industrial applications.
  • Excellent Line and Load Regulation: The LTC6655BHLS8-5 maintains a consistent output despite changes in input voltage and load, ensuring a stable reference under dynamic conditions.
  • Low Dropout Voltage: This feature allows the voltage reference to function correctly even when the supply voltage is close to the output voltage, providing flexibility in power supply design.
  • Package Options: The device is available in an 8-lead LS8 package, designed to optimize board space and ensure ease of integration into a variety of systems.

Applications

The LTC6655BHLS8-5's precision and robustness make it an excellent choice for critical applications that require a stable voltage reference. These include:

  • High-resolution Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Precision Instrumentation
  • Industrial Control Systems
  • Automotive Electronics
  • Medical Devices
  • Portable Test Equipment

Analog Devices Inc.'s commitment to quality ensures that the LTC6655BHLS8-5 voltage reference meets the highest industry standards, providing designers and engineers with a reliable component for precision applications.

You May Also Be Interested in

Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $72.7612 $72.7612
2+ $59.7015 $119.4030
3+ $57.8359 $173.5077
4+ $55.9702 $223.8808
5+ $54.1045 $270.5225
7+ $48.5075 $339.5525
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess