EN
  • EN
  • DE

ZXRE125FFTA

Part No ZXRE125FFTA
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.22V SOT23 / V-Ref Precision 1.22V 20mA 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Reference Type Shunt
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.22V
Output Current 20mA
Tolerance ±3%
Temperature Coefficient 75ppm/°C
Noise - 10Hz to 10kHz 60μVrms
Current - Cathode 8μA
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 004835-ZXRE125FFTA
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name ZXRE125
Introduction Date September 11, 1999
ECCN EAR99
Country of Origin Germany
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian ZXRE125FFTA CAD Model

Description

The ZXRE125FFTA is a precision voltage reference component manufactured by Diodes Incorporated, designed to offer a stable reference voltage over a wide range of operating conditions. This high-performance part is essential in applications requiring precise voltage regulation, such as analog-to-digital converters, power supplies, and battery-operated equipment.

Key Features

  • Low Voltage Operation: The ZXRE125FFTA operates at a nominal voltage of 1.25V, making it ideal for low voltage applications.
  • High Accuracy: This voltage reference boasts a tight tolerance, ensuring high accuracy in providing a stable reference voltage.
  • Low Temperature Coefficient: With a low temperature coefficient, the device maintains its accuracy across a wide temperature range, ensuring reliable performance in varying environmental conditions.
  • Wide Operating Current Range: The ZXRE125FFTA can operate over a broad range of current, providing flexibility in different circuit designs.
  • Stable with Capacitive Loads: This voltage reference is designed to remain stable with capacitive loads, which is critical for maintaining performance in complex circuits.

Applications

The ZXRE125FFTA is versatile and can be used in a variety of applications that demand a stable and accurate reference voltage. Some common applications include:

  • Power Management
  • Data Acquisition Systems
  • Portable and Battery-Powered Devices
  • Instrumentation
  • Automotive Electronics

Package and Availability

Diodes Incorporated offers the ZXRE125FFTA in a small footprint SOT-23 package, which is suitable for space-constrained applications. The package is RoHS compliant and is designed for surface-mount technology (SMT), facilitating easy integration into a wide range of electronic systems. Customers can check availability and obtain the ZXRE125FFTA through authorized distributors of Diodes Incorporated.

With its precision performance and robust design, the ZXRE125FFTA from Diodes Incorporated is an excellent choice for engineers and designers looking to implement a reliable voltage reference in their electronic designs.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1612 $52.2540
105+ $0.9528 $100.0440
165+ $0.9230 $152.2950
225+ $0.8932 $200.9700
290+ $0.8635 $250.4150
390+ $0.7741 $301.8990
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess